EN
  • EN
  • DE

ADS54T04IZAY

Part No ADS54T04IZAY
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Dual Channel 12-Bit 500Msps Receiver and Feedback IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Resolution 12
Sampling Rate 500M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of Converters 2
Architecture Pipelined
Reference Type Internal
Operating Supply Voltage 1.7 V ~ 1.9 V, 3.15 V ~ 3.45 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 196-LFBGA
Manufacturer Package 196-NFBGA (12x12)
Win Source Part Number 1141752-ADS54T04IZAY
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS54T04
ECCN 5A991.b.1
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS54T04IZAY CAD Model

Description

Product Overview: ADS54T04IZAY by Texas Instruments

The ADS54T04IZAY is a high-performance, 14-bit analog-to-digital converter (ADC) brought to you by Texas Instruments, a leader in semiconductor solutions. This ADC is designed to deliver exceptional speed and accuracy for demanding applications in communication, test and measurement, and defense systems.

Key Features:

  • High-Speed Sampling: With a maximum sampling rate of up to 500 MSPS (Mega-Samples Per Second), the ADS54T04IZAY is tailored for applications requiring high-speed data acquisition.
  • Resolution: The 14-bit resolution ensures fine quantization, which translates to high-fidelity signal representation, making it ideal for high-precision applications.
  • Input Bandwidth: The device features a wide input bandwidth that supports a variety of signal frequencies, offering flexibility in system design.
  • Low Power Consumption: Designed with power efficiency in mind, the ADS54T04IZAY operates with a lower power consumption, reducing the thermal footprint and enabling use in power-sensitive applications.
  • Programmable Gain: The ADC includes a programmable gain option, allowing users to optimize the input range for their specific signal requirements.
  • Interface: It comes with a high-speed JESD204B interface, which facilitates rapid data transfer and simplifies the connectivity with digital signal processors and FPGAs.

Applications:

  • Wireless Communications (4G/5G)
  • Radar and Satellite Systems
  • Test and Measurement Equipment
  • Medical Imaging
  • High-Speed Data Acquisition Systems

The ADS54T04IZAY is housed in a compact, surface-mount package, making it a space-saving solution for densely packed circuit designs. Its robust design ensures reliable performance even in harsh industrial environments. With its combination of speed, precision, and efficiency, the ADS54T04IZAY from Texas Instruments is an excellent choice for professionals seeking a top-tier ADC for their advanced electronic systems.

You May Also Be Interested in

Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $281.6305 $281.6305
2+ $252.4963 $504.9926
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess