The ADS5541IPAP is a high-performance, 14-bit analog-to-digital converter (ADC) designed by Texas Instruments. This premium product is tailored for demanding applications that require high-speed data acquisition and precise signal conversion. With a sampling rate of up to 80 MSPS, the ADS5541IPAP is an ideal choice for advanced communication systems, medical imaging, test equipment, and radar systems, among other uses.
Key Features
- High Resolution: The 14-bit resolution ensures detailed and accurate digital representation of the analog input signal.
- High-Speed Performance: With a sampling rate of 80 Mega Samples Per Second (MSPS), it captures fast-changing signals with high fidelity.
- Differential Inputs: The differential input structure provides improved noise immunity and is beneficial in environments with high interference.
- Low Power Consumption: Designed for efficiency, the ADS5541IPAP operates with a low power consumption, making it suitable for power-sensitive applications.
- Integrated Features: It includes an internal reference and a fully differential sample-and-hold circuit, simplifying system design and reducing external component requirements.
Applications
- Telecommunications
- Medical Imaging Systems
- Professional Video Cameras
- Test and Measurement Equipment
- Radar and Satellite Systems
Technical Specifications
Parameter
Value
Resolution
14-bit
Max Sampling Rate
80 MSPS
Input Type
Differential
Analog Input Frequency
Up to 400 MHz
Supply Voltage
5V Analog, 3.3V Digital
Package
64-TQFP
The ADS5541IPAP from Texas Instruments is packaged in a 64-pin TQFP, offering a compact footprint for space-constrained applications. Its robust design and advanced features ensure that it delivers reliable and accurate performance for critical data acquisition tasks.