EN
  • EN
  • DE

ADS6129IRGZT

Part No ADS6129IRGZT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 14/12-Bit, 250/210 MSPS ADCs With DDR LVDS and Parallel CMOS Outputs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 12
Sampling Rate 250M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 3 V ~ 3.6 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Operating Temperature Range -40°C ~ 85°C
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-VQFN (7x7)
Win Source Part Number 1141785-ADS6129IRGZT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS6129
Introduction Date May 01, 2008
ECCN 3A991.c.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS6129IRGZT CAD Model

Description

The ADS6129IRGZT is a state-of-the-art, high-performance, 12-bit analog-to-digital converter (ADC) developed by Texas Instruments. It offers an impressive sampling rate of up to 250 MSPS (Mega Samples Per Second), making it an ideal choice for demanding applications that require high-speed data acquisition and processing.

Key Features

  • Resolution: 12-bit accuracy ensures precise digital representation of the analog input signal.
  • High Sampling Rate: With a maximum sampling rate of 250 MSPS, this ADC is well-suited for high-frequency signal applications.
  • Input Bandwidth: The device features a wide input bandwidth that supports a variety of signal types.
  • Low Power Consumption: Designed for efficiency, the ADS6129IRGZT consumes minimal power, which is critical for portable and battery-powered applications.
  • Differential Inputs: The differential input structure provides improved noise immunity and dynamic range.
  • Output Data Interface: It comes with a flexible output data interface that is compatible with various logic standards.
  • Programmable Gain: The ADC includes a programmable gain amplifier (PGA) for signal conditioning.
  • Package Type: The device is available in a compact 48-VQFN (RGZ) package, suitable for space-constrained applications.

Applications

The ADS6129IRGZT is incredibly versatile and can be used in a wide range of applications, including:

  • Wireless Communications
  • Radar and Satellite Systems
  • Test and Measurement Equipment
  • Medical Imaging Devices
  • Digital Video Processing

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the ADS6129IRGZT is no exception. It is built to meet the high standards expected by industry professionals, ensuring stable and reliable performance in even the most challenging environments.

For more information, datasheets, and support resources, interested parties are encouraged to visit the Texas Instruments official website or contact their sales and support team.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.5374 $92.5374
2+ $89.5523 $179.1046
3+ $86.5672 $259.7016
4+ $77.6120 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess