EN
  • EN
  • DE

ADS6149IRGZRG4

Part No ADS6149IRGZRG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 14/12-Bit, 250/210 MSPS ADCs With DDR LVDS and Parallel CMOS Outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1141791-ADS6149IRGZRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS6149IRGZRG4 CAD Model

Description

Product Overview: ADS6149IRGZRG4 from Texas Instruments

The ADS6149IRGZRG4 is a high-performance, 14-bit, 250-MSPS analog-to-digital converter (ADC) designed by Texas Instruments to cater to the demanding requirements of wireless communication, test and measurement, and radar systems. This state-of-the-art ADC combines speed, precision, and power efficiency, making it an ideal choice for applications requiring high-speed data acquisition and processing.

Key Features

  • High-Speed Performance: With a sample rate of up to 250 MSPS, the ADS6149IRGZRG4 is capable of converting analog signals to digital at a rapid pace, making it suitable for capturing high-frequency signals with great fidelity.
  • High Resolution: The 14-bit resolution ensures that the digital representation of the analog input is accurate and detailed, which is critical for applications where precision is paramount.
  • Low Power Consumption: Despite its high-speed capabilities, the device is designed for power efficiency, a crucial feature for portable and battery-powered applications.
  • Flexible Interface: It offers a DDR LVDS (Double Data Rate Low-Voltage Differential Signaling) or parallel CMOS outputs, providing flexibility in interfacing with a variety of host processors and FPGAs.
  • Internal Sample-and-Hold Circuit: The integrated sample-and-hold circuit simplifies the design and reduces the external component count, leading to a more compact and reliable system design.
  • Programmable Gain: The ADC features a programmable gain option that allows users to optimize the converter's performance for specific signal levels.

Applications

  • Wireless Communication Infrastructure
  • Test and Measurement Equipment
  • Radar and Satellite Communication Systems
  • Medical Imaging
  • High-Speed Data Acquisition Systems

The ADS6149IRGZRG4 is housed in a compact 48-pin QFN (Quad Flat No-Lead) package, making it relatively easy to integrate into various circuit designs. Texas Instruments' commitment to quality ensures that this ADC delivers consistent performance and reliability, which is essential for professional and industrial applications where accuracy and uptime are critical.

For designers and engineers looking for a high-speed ADC solution, the ADS6149IRGZRG4 from Texas Instruments offers a compelling combination of speed, precision, and power efficiency to meet the stringent demands of modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $227.3717 $227.3717
2+ $203.8505 $407.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,176 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess