EN
  • EN
  • DE

NEO-M8N-0

Part No NEO-M8N-0
Manufacturer U-blox
Catalog RF Receivers
Description IC RECEIVER GPS/GNSS 24LCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer U-Blox America Inc.
Packaging Reel - TR
Status Active
Frequency 1.575GHz
Sensitivity -167dBm
Modulation or Protocol BeiDou, Galileo, GLONASS, GNSS, GPS
Applications General Purpose
Current - Receiving 21mA
Data Interface I2C, SPI, UART, USB
Supply Voltage - Operating 1.65 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Win Source Part Number 1082942-NEO-M8N-0
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NEO-M8N-0 CAD Model

Description

The NEO-M8N-0 is a concurrent GNSS (Global Navigation Satellite System) module manufactured by u-blox. It provides high accuracy positioning data using GPS, GLONASS, BeiDou, Galileo, and QZSS satellite systems. It is designed for applications requiring precise location information with low power consumption.

Applications:

  • Asset Tracking
  • Navigation Devices
  • Drones and Robotics
  • Automotive Navigation
  • IoT Devices requiring Location Services

Features:

  • Concurrent GNSS: Supports GPS, GLONASS, BeiDou, Galileo, and QZSS
  • High Sensitivity: -167 dBm tracking sensitivity
  • Low Power Consumption: Optimized for battery-powered applications
  • U-center: Supports u-blox's u-center evaluation software
  • UART, USB, and I2C Interfaces
  • Operating Temperature: -40°C to +85°C
  • Compact Size
  • AssistNow Online/Offline and Autonomous A-GPS

Benefits:

  • High Accuracy Positioning: Provides accurate and reliable location data even in challenging environments.
  • Fast Acquisition Time: Quickly acquires satellite signals, enabling fast time-to-first-fix (TTFF).
  • Low Power Consumption: Extends battery life in portable and IoT applications.
  • Easy Integration: Compatible with various communication interfaces and development tools.
  • Global Coverage: Supports multiple GNSS systems for global coverage and improved availability.

Additional Details:

The NEO-M8N-0 module is a high-performance GNSS receiver that integrates a u-blox M8 positioning engine. It features advanced filtering and signal processing techniques to mitigate the effects of multipath and interference, resulting in improved positioning accuracy and reliability. The module also supports AssistNow, u-blox's assisted GNSS service, which provides aiding data to reduce TTFF and improve positioning performance. The module's compact size and low power consumption make it an ideal choice for a wide range of applications, including asset tracking, navigation, and IoT devices. It is also suitable for integration into automotive navigation systems, drones, and robotics applications.

The module's ability to concurrently track multiple GNSS constellations enhances positioning accuracy and robustness, especially in urban canyons and other challenging environments. The integrated antenna provides excellent signal reception, and the module's low noise amplifier (LNA) further improves sensitivity.

You May Also Be Interested in

Analog Devices Inc.
RF RECEIVER 800MHZ-4GHZ 40LFCSP
Need more? Email Us
Telit
RX TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
NXP / Nexperia
AUDIO SINGLE CHIP RECEIVER
Lowest to $22.2858
STMicroelectronics
ADD INFOTAINMENT / - RF Receiver
Need more? Email Us
STMicroelectronics
RF RCVR GNSS/GPS 1.575GHZ 18LCC / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.575GHz -163dBm 18-LCC (9.7x10.1)
Lowest to $26.5580
STMicroelectronics
TESEO-LIV3FL LOW POWER MODULE / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -163dBm Not Included 18-LCC (9.7x10.1)
Need more? Email Us
U-blox
GNSS LCC RX MOD, ROM, CRYSTAL
Lowest to $25.6432
Skyworks Solutions Inc.
RF RECEIVER AM/FM/RDS 20QFN
Lowest to $5.8209
CML Microcircuits
RF RECEIVER 50-1218MHZ 40VQFN / - RF Receiver 50MHz ~ 1.218GHz -116dBm 19.2kbps PCB, Surface Mount 40-VQFN (6x6)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.1078 $71.1078
2+ $68.8857 $137.7714
3+ $66.6635 $199.9905
4+ $64.4414 $257.7656
6+ $57.7751 $346.6506
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess