EN
  • EN
  • DE

ADS7138QRTERQ1

Part No ADS7138QRTERQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 12BIT SAR 16WQFN  /  12 Bit Analog to Digital Converter 8 Input 1 SAR 16-WQFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Number of Bits 12
Number of Inputs 8
Input Type Single Ended
Data Interface I2C
Configuration MUX-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.35V ~ 5.5V
Voltage - Supply, Digital 1.65V ~ 5.5V
Features Internal Oscillator
Temperature Range - Operating -40°C ~ 125°C
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (3x3)
Mounting SMD (SMT)
Base Product Number ADS7138
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-ADS7138QRTERQ1TR,296-ADS7138QRTERQ1DKR,296-ADS7138QRTERQ1CT
Standard Package 3,000
Win Source Part Number 979828-ADS7138QRTERQ1
Ultra Librarian 3D Model Ultra Librarian ADS7138QRTERQ1 CAD Model

Description

Product Overview: Texas Instruments ADS7138QRTERQ1

The Texas Instruments ADS7138QRTERQ1 is a state-of-the-art, automotive-grade, octal-channel analog-to-digital converter (ADC) that provides exceptional performance and accuracy for a wide range of applications. Designed to meet the rigorous demands of the automotive industry, this ADC is part of Texas Instruments' quality-assured Q1 series, ensuring high reliability and functionality in automotive environments.

Key Features

  • Resolution: It features a 12-bit resolution which ensures precise digital representation of analog signals.
  • Channel Count: With eight single-ended or four differential input channels, it offers flexibility for various sensor types and configurations.
  • Sampling Rate: The device boasts a fast sampling rate, enabling real-time data acquisition and processing.
  • Interface: An SPI-compatible serial interface facilitates easy integration with microcontrollers and processors.
  • Supply Voltage: It operates over a wide supply range, making it suitable for diverse automotive power systems.
  • Temperature Range: The ADS7138QRTERQ1 is designed to operate reliably over an extended temperature range, which is critical for automotive applications.
  • Package: Housed in a compact, space-saving QFN package, it is ideal for size-constrained applications.

Applications

The ADS7138QRTERQ1 is versatile and can be utilized in various automotive applications, including:

  • Battery management systems
  • Motor control units
  • Powertrain systems
  • Infotainment and telematics
  • Advanced driver-assistance systems (ADAS)

Quality and Reliability

As part of the Q1 series, the ADS7138QRTERQ1 is designed to meet the stringent requirements of the automotive industry. It undergoes rigorous testing and quality control processes to ensure it meets the AEC-Q100 standard for automotive quality. This ADC is built to provide consistent performance and withstand the harsh conditions typical of automotive environments, including temperature extremes, vibration, and shock.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 40DIP
Need more? Email Us
Maxim Integrated
IC DAS/ADC 12BIT 8K 28SSOP
Need more? Email Us
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $39.5865
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44PLCC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4948 $52.3908
43+ $2.3369 $100.4867
67+ $2.2579 $151.2793
96+ $2.1000 $201.6000
124+ $2.0211 $250.6164
155+ $1.9422 $301.0410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,834 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess