EN
  • EN
  • DE

ADS7251IRTER

Part No ADS7251IRTER
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 16WQFN / ADS7x51 12-Bit, 2-MSPS and 14-Bit, 1.5-MSPS, Dual, Differential Input, Simultaneous- Sampling, Analog-to-Digital Converters with Internal Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Number of Bits 12
Sampling Rate (Per Second) 2M
Number of Inputs 2
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 2
Architecture SAR
Reference Type Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 1.65V ~ 5.25V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (3x3)
Mounting Style Surface Mount
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805726-ADS7251IRTER
Ultra Librarian 3D Model Ultra Librarian ADS7251IRTER CAD Model

Description

Introducing the Texas Instruments ADS7251IRTER

The Texas Instruments ADS7251IRTER is a state-of-the-art, precision analog-to-digital converter (ADC) that offers a perfect blend of performance and power efficiency. This high-speed, dual-channel, 14-bit ADC is designed to meet the rigorous demands of advanced data acquisition systems, where accuracy and speed are paramount. The ADS7251IRTER is part of the ADS7251 family and comes in a compact WQFN-16 package, making it an ideal choice for space-constrained applications.

Key Features

  • High Resolution: With its 14-bit resolution, the ADS7251IRTER provides high-precision measurements, ensuring detailed and accurate data conversion for critical applications.
  • Dual-Channel Operation: The device features two independent ADC channels, enabling simultaneous sampling and increased throughput for multi-channel systems.
  • Speed: It boasts a fast sampling rate, which allows for rapid data acquisition, making it well-suited for high-speed signal processing tasks.
  • Low Power Consumption: Despite its high performance, the ADS7251IRTER is designed with power efficiency in mind, making it suitable for battery-powered and portable devices.
  • Interface Flexibility: The ADC includes a serial peripheral interface (SPI) that ensures easy integration with most microcontrollers and digital systems.
  • Integrated Features: It comes with an internal reference and an oscillator to minimize external component count and system complexity.

Applications

The ADS7251IRTER is versatile and can be used in a wide range of applications, including:

  • Medical instrumentation, such as ECG and EEG monitors
  • Industrial process control and automation
  • Data acquisition systems
  • Portable and battery-powered devices
  • Scientific and engineering research equipment

With its robust design and high level of integration, the ADS7251IRTER from Texas Instruments is a reliable ADC solution that provides exceptional performance and efficiency. Whether you are developing sophisticated medical devices or advanced industrial control systems, the ADS7251IRTER is engineered to deliver precise and rapid data conversion, enhancing the overall performance of your electronic systems.

You May Also Be Interested in

Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0344 $60.1032
7+ $16.4385 $115.0695
10+ $15.9248 $159.2480
13+ $15.4111 $200.3443
17+ $14.8974 $253.2558
23+ $13.3563 $307.1949
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,885 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess