The Texas Instruments ADS7800JU/1K is a high-performance, 12-bit analog-to-digital converter (ADC) designed to deliver exceptional accuracy and speed for a variety of applications. With its advanced design and robust features, this ADC is ideal for demanding environments where precision data conversion is critical.
Key Features
- Precision Conversion: The ADS7800JU/1K offers a 12-bit resolution which ensures high-precision conversion of analog signals to digital data, making it suitable for instrumentation, medical equipment, and industrial control systems.
- High-Speed Performance: With a fast conversion time, this ADC is capable of processing data quickly, which is essential for real-time applications that require immediate data analysis and response.
- Single Supply Operation: The device operates from a single 5V power supply, simplifying the power design in embedded systems and reducing overall power consumption.
- Low Power Dissipation: The ADS7800JU/1K is designed to have low power dissipation, making it an excellent choice for power-sensitive applications.
- Digital Interface: It features a parallel digital interface which facilitates easy integration with microprocessors and digital systems.
- Versatile Applications: This ADC is versatile enough to be used in a wide range of applications, including but not limited to data acquisition systems, process control, and test equipment.
Product Specifications
| Parameter |
Value |
| Resolution |
12-bit |
| Sampling Rate |
Throughput: up to 40 kSPS |
| Input Voltage Range |
±10V |
| Supply Voltage |
5V ±5% |
| Operating Temperature Range |
-25°C to +85°C |
Ordering Information
The ADS7800JU/1K from Texas Instruments is available in a 24-pin DIP package, ensuring ease of mounting on various types of PCBs. For detailed ordering and product information, please refer to the Texas Instruments official website or contact authorized distributors.