EN
  • EN
  • DE

ADS7807P

Part No ADS7807P
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Low-Power 16-Bit Sampling CMOS ANALOG-to-DIGITAL CONVERTER | IC ADC 16BIT SAR 28DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Resolution 16
Sampling Rate (Per Second) 40k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-DIP
Supplier Device Package 28-PDIP
Mounting Style Through Hole
Family Part Number ADS7807
Manufacturer Pack Quantity 13
MSL Level 3 (168 Hours)
Win Source Part Number 1141850-ADS7807P
Manufacturer Homepage www.ittcannon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS7807P CAD Model

Description

The ADS7807P is a precision, 16-bit, sampling analog-to-digital converter (ADC) designed and manufactured by Texas Instruments. This high-performance ADC is tailored for demanding applications that require accurate and reliable digital representations of analog signals. It is an ideal choice for industrial, medical, and scientific instrumentation where precision data acquisition is critical.

Key Features

  • High Resolution: With 16-bit resolution, the ADS7807P offers a fine level of detail in the digital representation of analog signals, making it suitable for applications where precision is paramount.
  • Sampling Rate: The device features a fast sampling rate, providing the ability to capture transient events and rapidly changing signals with high fidelity.
  • Low Power Consumption: The ADS7807P is designed for efficiency, with a low power consumption that makes it suitable for battery-powered or energy-sensitive applications.
  • Bipolar Input Range: The input range of the ADS7807P is bipolar, allowing it to accurately process both positive and negative signals, which is essential for a wide range of measurement tasks.
  • Interface: It includes a parallel interface for easy integration with microcontrollers and digital signal processors (DSPs), ensuring compatibility with a variety of systems and architectures.
  • Durable Packaging: The ADS7807P comes in a robust plastic DIP (P) package, providing a reliable solution even in harsh environmental conditions.

Applications

The ADS7807P is versatile and can be used in a multitude of applications. Some of the typical applications include:

  • Data acquisition systems
  • Industrial process control
  • Scientific instrumentation
  • Medical equipment
  • Portable instrumentation

With its high resolution and accuracy, the ADS7807P from Texas Instruments is an excellent choice for professionals and industries that require precise analog-to-digital conversion. Its robust packaging and low power consumption also make it a reliable component for designing long-lasting and efficient systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $839.3810 $839.3810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess