EN
  • EN
  • DE

ADS7817E/2K5

Part No ADS7817E/2K5
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 8VSSOP / 12-Bit Differential Input Micro Power Sampling
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Number of Bits 12
Sampling Rate (Per Second) 200k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Mounting Style SMD
Part Number Series ADS7817
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804866-ADS7817E/2K5
Ultra Librarian 3D Model Ultra Librarian ADS7817E/2K5 CAD Model

Description

Product Overview: Texas Instruments ADS7817E/2K5

The ADS7817E/2K5 is a high-performance, single-channel, 12-bit analog-to-digital converter (ADC) from Texas Instruments, designed for precision data acquisition in a variety of applications. This compact and efficient device offers a unique combination of features that make it ideal for applications requiring high-speed, low-power consumption, and excellent accuracy.

Key Features

  • Resolution: The ADS7817E/2K5 boasts a 12-bit resolution, providing fine detail in the analog signal conversion process.
  • Sampling Rate: With a fast sampling rate of up to 200 kSPS (kilo-samples per second), this ADC is well-suited for capturing rapid signal changes.
  • Input Voltage Range: The input voltage range is flexible, accommodating a variety of signal amplitudes for diverse application requirements.
  • Low Power Consumption: Designed for power-sensitive applications, the ADS7817E/2K5 maintains low power operation, preserving battery life in portable devices.
  • Interface: It features a user-friendly SPI-compatible serial interface, making it easy to connect with most microcontrollers and digital systems.
  • Package: The device comes in a small, surface-mount VSSOP-8 package, optimizing board space and enabling integration into compact systems.

Applications

The ADS7817E/2K5 is versatile and can be used in a broad range of applications, including:

  • Medical instrumentation
  • Industrial process control
  • Data acquisition systems
  • Battery-powered devices
  • Portable instrumentation

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability. The ADS7817E/2K5 is no exception, as it is built to meet the high standards expected from TI products. Engineers and designers can rely on this ADC to deliver consistent performance and durability for their critical applications.

Technical Support and Resources

Customers choosing the ADS7817E/2K5 benefit from Texas Instruments' extensive support network. TI provides detailed datasheets, application notes, and design resources to assist in the integration and deployment of this ADC in your projects. Additionally, TI's technical support team is available to provide guidance and answer any questions related to the product.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0095 $54.0570
14+ $7.3925 $103.4950
21+ $7.1614 $150.3894
29+ $6.9304 $200.9816
38+ $6.6994 $254.5772
50+ $6.0064 $300.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess