EN
  • EN
  • DE

ADS7817UB

Part No ADS7817UB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12-Bit Differential Input Micro Power Sampling
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Resolution 12
Sampling Rate 200k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1141871-ADS7817UB
Manufacturer Homepage www.ti.com
Family Name ADS7817
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2019
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS7817UB CAD Model

Description

The ADS7817UB is a precision, low-power, 12-bit analog-to-digital converter (ADC) brought to you by Texas Instruments, a leader in semiconductor technology. This ADC is designed to meet the rigorous demands of a wide range of applications, including industrial automation, process control, data acquisition systems, and medical equipment.

Key Features

  • High Resolution: The ADS7817UB offers a 12-bit resolution, ensuring accurate and precise digital representation of the analog input signal.
  • Single Supply Operation: It operates on a single 5V supply, simplifying the power design in embedded systems.
  • Low Power Consumption: With a power consumption of just 135μW at 25kHz, this device is ideal for battery-powered and portable applications.
  • High-Speed Interface: The device boasts a high-speed serial interface, with data transfer rates up to 200 kSPS, making it suitable for high-speed data acquisition.
  • Flexible Input Range: The ADS7817UB features an input range of 0V to Vref, with the reference voltage being variable up to 5V, providing flexibility in various application scenarios.
  • Small Footprint: Housed in a micro-sized, 8-pin SOIC package, it occupies minimal space on a PCB, which is critical for space-constrained designs.

Applications

Due to its high performance and versatility, the ADS7817UB is suitable for a multitude of applications, including:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Industrial Process Controls
  • Medical Monitoring Devices
  • Battery-Operated Equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the ADS7817UB is no exception. It is designed to meet the stringent requirements of industrial applications and is manufactured with the highest standards to ensure reliability and longevity in the field.

Support and Resources

For engineers and designers, Texas Instruments provides extensive support and resources, including detailed datasheets, application notes, and a suite of development tools to facilitate the integration of the ADS7817UB into your next project.

You May Also Be Interested in

Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess