EN
  • EN
  • DE

ADS7822EB/250G4

Part No ADS7822EB/250G4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12 BIT 200KHZ 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series microPOWER
Packaging Reel package
Resolution 12
Sampling Rate 200k
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 2.7 V ~ 3.6 V, 5V
Voltage - Supply, Digital 2.7 V ~ 3.6 V, 5V
Operating Temperature Range -40°C ~ 85°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 768123-ADS7822EB/250G4
Popularity Medium
Supply and Demand Status Limited
Family Name ADS7822
Introduction Date March 07, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADS7822EB/250G4 CAD Model

Description

Product Overview: Texas Instruments ADS7822EB/250G4

The ADS7822EB/250G4 is a high-precision, low-power, 12-bit analog-to-digital converter (ADC) from Texas Instruments, designed to offer exceptional performance for a wide array of applications. This ADC is a member of the ADS7822 series, which is known for its compact form factor and ease of use. With a sampling rate of 250 kSPS (kilo-samples per second), the ADS7822EB/250G4 provides a fast and accurate conversion of analog signals to digital data.

Key Features:

  • Resolution: 12-bit resolution ensures precise digital representation of the analog input signal.
  • Sampling Rate: Fast data acquisition with a 250 kSPS sampling rate, suitable for high-speed signal processing.
  • Low Power Consumption: Designed for power-sensitive applications, this ADC maintains high performance while minimizing power usage.
  • Single Supply Operation: Operates from a single 2.7V to 5.5V power supply, allowing for flexibility in various system designs.
  • Input Range: The input range is 0 to Vcc, accommodating a wide range of signal amplitudes.
  • Interface: Features a serial interface for easy connection to microcontrollers and digital systems.
  • Small Package: Available in a compact, surface-mountable MSOP-8 package, saving valuable board space.

Applications:

The ADS7822EB/250G4 is ideal for a variety of applications that require high-speed and accurate analog-to-digital conversions. Some of the typical applications include:

  • Data acquisition systems
  • Medical instruments
  • Portable instrumentation
  • Battery-operated devices
  • Industrial control systems
  • Communication systems

Texas Instruments' commitment to quality and performance is evident in the ADS7822EB/250G4 ADC, making it a reliable choice for engineers and designers looking to enhance their digital systems with precise and efficient analog-to-digital conversion capabilities.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0561 $54.5049
21+ $4.9692 $104.3532
32+ $4.8139 $154.0448
43+ $4.6586 $200.3198
56+ $4.5033 $252.1848
75+ $4.0374 $302.8050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess