EN
  • EN
  • DE

ADS7824UB/1K

Part No ADS7824UB/1K
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 1 SAR 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tape & Reel (TR)
Product Status Obsolete
Number of Bits 12
Sampling Rate (Per Second) 40k
Number of Inputs 4
Input Type Single Ended
Data Interface SPI, Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Mounting SMD (SMT)
Base Product Number ADS7824
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXTISADS7824UB/1K,2156-ADS7824UB/1K-TITR,ADS7824UB/1K-NDR
Standard Package 1,000
Win Source Part Number 1043778-ADS7824UB/1K
Ultra Librarian 3D Model Ultra Librarian ADS7824UB/1K CAD Model

Description

The Texas Instruments ADS7824UB/1K is a high-precision, 12-bit, 4-channel analog-to-digital converter (ADC) that offers exceptional performance in a compact micro-BGA package. Designed for applications requiring multiple channels and high resolution, this ADC is ideal for advanced industrial, medical, and consumer electronics where accuracy and reliability are paramount.

Key Features

  • Resolution: The ADS7824UB/1K features a 12-bit resolution, providing fine detail in the analog signal conversion process, ensuring that even small changes in the input signal are accurately captured.
  • Multi-Channel: With four analog input channels, this ADC allows for the simultaneous sampling of multiple signals, making it perfect for multiplexed applications.
  • High-Speed Interface: The device includes a high-speed, serial interface that facilitates quick data transfer to a microcontroller or DSP, minimizing latency and enhancing system performance.
  • Low Power Consumption: Designed for power-sensitive applications, the ADS7824UB/1K maintains excellent performance while consuming minimal power, thereby extending battery life in portable devices.
  • Flexible Power Supply: It operates from a single 5V power supply, making it easy to integrate into a variety of system designs without the need for complex power management.

Applications

The ADS7824UB/1K is versatile and can be used in a wide range of applications, including:

  • Data Acquisition Systems
  • Medical Instruments
  • Industrial Control Systems
  • Battery-Powered Devices
  • Scientific Instrumentation

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the ADS7824UB/1K is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the demands of even the most critical applications. With Texas Instruments' expertise in ADC technology, users can expect consistent and accurate data conversion, along with robust operation over a wide temperature range.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess