EN
  • EN
  • DE

ADS7834EB/250

Part No ADS7834EB/250
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC 12-BIT 500KHZ SMPL A/D 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 500k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-VSSOP
Win Source Part Number 1015625-ADS7834EB/250
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS7834EB/250 CAD Model

Description

The Texas Instruments ADS7834EB/250 is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) that offers a versatile solution for various data acquisition applications. This precision ADC is designed for systems that require fast, accurate readings of analog signals. It is particularly well-suited for portable or compact devices due to its small form factor and efficient power consumption.

Key Features

  • Resolution: 12-bit, which provides a fine level of detail in signal conversion, allowing for precise measurements.
  • Sampling Rate: The device features a maximum sampling rate of 250 kSPS (kilo-samples per second), enabling it to handle high-speed signals without sacrificing accuracy.
  • Input Channels: It includes eight single-ended input channels, offering flexibility for multiple signal inputs.
  • Interface: The ADS7834EB/250 incorporates a serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interfaces, making it easy to integrate into various digital systems.
  • Power Supply: It operates on a single power supply ranging from 2.7V to 5.5V, which allows it to be used in both 3V and 5V systems.
  • Low Power Consumption: The device is optimized for low power consumption, drawing only 1.35 mW at a 250 kSPS throughput with a 5V supply.
  • Packaging: Available in a compact 20-lead SSOP (Shrink Small Outline Package), the ADS7834EB/250 is designed for space-constrained applications.

Applications

The ADS7834EB/250 is ideal for a wide range of applications, including:

  • Data acquisition systems
  • Battery-operated equipment
  • Portable instrumentation
  • Industrial control systems
  • Medical devices
  • Communication systems

Summary

In summary, the Texas Instruments ADS7834EB/250 ADC offers a blend of speed, precision, and power efficiency, making it a versatile choice for designers looking to enhance the performance of their data acquisition systems. Its multiple input channels and easy interfacing options ensure that it can meet the needs of a variety of complex and sophisticated electronic applications.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7268 $51.5412
22+ $4.6990 $103.3780
33+ $4.5521 $150.2193
46+ $4.4053 $202.6438
59+ $4.2584 $251.2456
79+ $3.8179 $301.6141
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess