ADS7841E/2K5 - Advanced 12-Bit A/D Converter
The ADS7841E/2K5 is an enhanced version of the ADS7841E, providing reliable performance for analog signal processing. This device integrates seamlessly into various applications requiring precise A/D conversion and efficient data handling.
- Applications:
- Aerospace systems
- Consumer electronics
- Automotive infotainment systems
- Digital oscilloscopes
- Features and Benefits:
- Enhanced EMI protection: reduces interference in sensitive applications
- Compact packaging: fits easily into tight spaces
- Auto power-down: conserves energy when idle
- High resolution: provides detailed signal analysis
- Additional Details:
- Supply voltage: 5V
- Temperature range: -40°C to +85°C
- Output format: SPI-compatible