EN
  • EN
  • DE

ADS7842EB

Part No ADS7842EB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ANALOG-TO-DIGITAL CONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Resolution 12
Sampling Rate 200k
Number of Inputs 4
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 2.7 V ~ 3.6 V, 5V
Voltage - Supply, Digital 2.7 V ~ 3.6 V, 5V
Features Selectable Address
Operating Temperature Range -40°C ~ 85°C
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 1141911-ADS7842EB
Manufacturer Homepage www.ti.com
Family Name ADS7842
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS7842EB CAD Model

Description

The ADS7842EB is a precision, low-power, 12-bit analog-to-digital converter (ADC) produced by the renowned semiconductor manufacturer, Texas Instruments. Designed with advanced touch screen applications in mind, it features a four-channel single-ended input and a high-speed serial interface. The ADS7842EB is an ideal choice for battery-operated systems such as portable multi-media players, smartphones, and tablets due to its exceptional power efficiency and compact design.

Key Features

  • High Resolution: The device offers a 12-bit resolution, ensuring accurate and precise analog signal conversion.
  • Low Power Consumption: With a typical operating current of just 0.6mA and a power-down mode reducing consumption to 1µA, the ADS7842EB is optimized for power-sensitive applications.
  • Four Single-Ended Inputs: Multiple input channels provide flexibility for various signal sources, making the device versatile for a range of applications.
  • High-Speed SPI Interface: The Serial Peripheral Interface (SPI) allows for fast data communication with microcontrollers and DSPs, facilitating quick data processing and system response.
  • Single Supply Operation: The device operates from a single 2.7V to 5.25V power supply, simplifying power management in mixed-voltage systems.
  • Internal Reference: The built-in 2.5V reference voltage source can be used for the ADC, eliminating the need for an external reference in many applications.

Applications

The ADS7842EB is versatile and can be utilized in a diverse array of applications. Its precision and low power consumption make it particularly well-suited for:

  • Handheld devices
  • Touch screen monitors
  • Portable instrumentation
  • Data acquisition systems
  • Medical equipment

With its robust feature set and Texas Instruments' reputation for high-quality semiconductor products, the ADS7842EB stands out as an exceptional choice for designers and engineers looking to integrate a reliable and efficient ADC into their systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0305 $54.2745
21+ $4.9481 $103.9101
32+ $4.7935 $153.3920
44+ $4.6389 $204.1116
56+ $4.4842 $251.1152
75+ $4.0203 $301.5225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 836 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess