EN
  • EN
  • DE

ADS7955SDBT

Part No ADS7955SDBT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12/10/8-Bit, 1 MSPS, 16/12/8/4-Channel, Single-Ended, MicroPower, Serial Interface ADCs | IC ADC 10BIT SAR 30TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Resolution 10
Sampling Rate (Per Second) 1M
Number of Inputs 8
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog 2.7V ~ 5.25V
Supply Voltage , Digital 1.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 30-TFSOP
Supplier Device Package 30-TSSOP
Mounting Style SMD
Family Part Number ADS7955
Manufacturer Pack Quantity 60
MSL Level 2 (1 Year)
Win Source Part Number 1141971-ADS7955SDBT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS7955SDBT CAD Model

Description

Product Overview: Texas Instruments ADS7955SDBT

The Texas Instruments ADS7955SDBT is a state-of-the-art, multi-channel analog-to-digital converter (ADC) offering exceptional performance and versatility for a wide range of applications. Designed with precision in mind, this ADC features a 12-bit resolution which ensures high-quality digital representation of analog signals. The ADS7955SDBT operates with a supply voltage ranging from 2.7V to 5.25V, making it suitable for both portable and fixed power supply designs.

Key Features

  • Multi-Channel Input: The device boasts a total of 16 single-ended inputs or 8 differential pairs, providing ample flexibility for various signal acquisition requirements.
  • High-Speed Interface: With a maximum sampling rate of 1 MSPS (mega-samples per second), the ADS7955SDBT can handle high-speed signal processing tasks with ease.
  • Low Power Consumption: Its low power design is optimized for battery-powered devices, ensuring efficient power usage without sacrificing performance.
  • Programmable Gain: The built-in programmable gain amplifier (PGA) allows for signal amplification, which is critical for low-voltage signal measurements.
  • Wide Temperature Range: The device is operational over an extended temperature range from -40°C to 125°C, suitable for harsh environmental conditions.
  • Serial Interface: The ADS7955SDBT features a SPI-compatible serial interface that simplifies connectivity with microcontrollers and digital systems.

Applications

The versatility of the ADS7955SDBT makes it an ideal choice for a variety of applications, including:

  • Data acquisition systems
  • Battery-powered equipment
  • Industrial process control
  • Medical instruments
  • Automotive systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the ADS7955SDBT is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring reliable performance even in the most demanding conditions.

Whether you're designing a sophisticated medical device or an automotive sensor system, the ADS7955SDBT from Texas Instruments offers the accuracy, speed, and reliability you need to deliver top-notch performance.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3188 $51.2316
17+ $6.0052 $102.0884
26+ $5.8176 $151.2576
36+ $5.6299 $202.6764
46+ $5.4422 $250.3412
62+ $4.8792 $302.5104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess