EN
  • EN
  • DE

ADS7959SDBT

Part No ADS7959SDBT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT SAR 30TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Series microPOWER™
Package Tube
Product Status Active
Number of Bits 8
Sampling Rate (Per Second) 1M
Number of Inputs 8
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.25V
Voltage - Supply, Digital 1.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C
Package / Case 30-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 30-TSSOP
Mounting Type Surface Mount
Base Product Number ADS7959
Standard Package 60 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 910897-ADS7959SDBT
Ultra Librarian 3D Model Ultra Librarian ADS7959SDBT CAD Model

Description

Texas Instruments ADS7959SDBT Product Overview

The ADS7959SDBT is a highly integrated, multi-channel analog-to-digital converter (ADC) from Texas Instruments, designed to deliver precision and efficiency for a wide range of applications. This advanced ADC is part of the ADS79xx family and is specifically engineered to meet the rigorous demands of modern electronic systems, offering a perfect blend of performance and power efficiency.

Key Features:

  • Resolution: The ADS7959SDBT boasts a 12-bit resolution, providing fine detail in the analog signal conversion process, which is crucial for applications requiring high precision.
  • Channel Count: This device includes 16 channels, enabling the simultaneous sampling and conversion of multiple analog signals, making it ideal for multi-sensor systems or parallel data acquisition.
  • Sampling Rate: With a maximum sampling rate of 1 MSPS (mega-samples per second), the ADS7959SDBT ensures rapid data collection, allowing for real-time processing and analysis.
  • Interface: It features a Serial Peripheral Interface (SPI) that facilitates easy communication with microcontrollers and digital systems, ensuring straightforward integration into a variety of designs.
  • Power Consumption: The low power consumption of this ADC makes it suitable for battery-powered and portable devices, where power efficiency is critical.
  • Package: The device comes in a compact 38-TSSOP (DBT) package, which is conducive to space-constrained applications.

Applications:

The ADS7959SDBT is versatile and can be employed in numerous sectors, including:

  • Data acquisition systems
  • Medical instruments
  • Industrial control systems
  • Automotive sensors
  • Portable devices

With its robust design and high channel count, the ADS7959SDBT from Texas Instruments is a top choice for engineers and designers looking to enhance the accuracy and efficiency of their systems. Whether it's for monitoring environmental sensors or integrating into a complex medical device, the ADS7959SDBT provides the reliability and performance that professionals demand.

You May Also Be Interested in

Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7818 $52.5998
26+ $3.9235 $102.0110
40+ $3.8009 $152.0360
55+ $3.6783 $202.3065
71+ $3.5557 $252.4547
95+ $3.1879 $302.8505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,570 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess