EN
  • EN
  • DE

ADS8319IDGSR

Part No ADS8319IDGSR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-BIT, 500-KSPS, SERIAL INTERFACE MICROPOWER, MINIATURE, SAR ANALOG-TO-DIGITAL CONVERTER | IC ADC 16BIT SAR 10VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Resolution 16
Sampling Rate (Per Second) 500k
Number of Inputs 1
Input Type Pseudo-Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog 5V
Supply Voltage , Digital 2.375V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-VSSOP
Mounting Style SMD
Family Part Number ADS8319
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Win Source Part Number 713457-ADS8319IDGSR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS8319IDGSR CAD Model

Description

Product Overview: Texas Instruments ADS8319IDGSR

The Texas Instruments ADS8319IDGSR is a high-precision, 16-bit, successive approximation register (SAR) analog-to-digital converter (ADC) that combines outstanding DC accuracy and AC performance with low power consumption. Designed for a wide array of applications, this ADC is ideal for use in battery-powered devices, medical instruments, industrial control systems, and data acquisition systems.

This compact ADC comes in a VSSOP-10 package, making it suitable for space-constrained applications. It operates over a broad supply range of 2.7V to 5.5V, providing flexibility in various system designs. The ADS8319IDGSR features a fully differential input, which enhances noise immunity and allows for a high common-mode rejection ratio, making it perfect for direct connection to sensors or other signal sources in noisy environments.

Key Features:

  • Resolution: 16-bit SAR ADC offering fine-grain resolution for precise measurements.
  • Sampling Rate: High-speed performance with a data rate of up to 250 kSPS, enabling rapid signal acquisition.
  • Low Power Consumption: Ideal for power-sensitive applications with a typical power consumption of only 1.25 mW at the full data rate.
  • Input Range: A versatile input range that supports both single-ended and differential inputs.
  • No Latency: Zero-latency operation ensures reliable and immediate data conversion, critical for control loop applications.
  • Digital Interface: SPI-compatible serial interface for easy connectivity to microcontrollers and digital systems.
  • Temperature Range: Operational over an industrial temperature range of -40°C to +125°C.

With its internal precision reference and onboard oscillator, the ADS8319IDGSR simplifies the design process by reducing the need for external components. It also features an auto power-down mode that significantly reduces power consumption when not converting, further extending battery life in portable applications.

The ADS8319IDGSR from Texas Instruments represents a blend of performance, power efficiency, and versatility, making it an excellent choice for precision data conversion in both portable and fixed applications where space and power are at a premium.

You May Also Be Interested in

Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.8710 $53.6130
7+ $14.6634 $102.6438
11+ $14.2052 $156.2572
15+ $13.7469 $206.2035
19+ $13.2887 $252.4853
26+ $11.9140 $309.7640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess