EN
  • EN
  • DE

ADS8324

Part No ADS8324
Manufacturer Texas Instruments
Catalog Hard To Find
Description 14-Bit, High Speed, 1.8V MicroPower Sampling ANALOG-TO-DIGITAL CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1142009-ADS8324
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS8324 CAD Model

Description

The ADS8324 is a precision, high-speed, micro-power, 16-bit analog-to-digital converter from Texas Instruments, designed to offer a balance of speed, precision, and power efficiency. This makes it an ideal choice for a broad range of applications, including medical instruments, industrial control systems, and data acquisition devices.

Key Features

  • High Resolution: With 16-bit resolution, the ADS8324 provides a high level of precision, making it suitable for applications requiring accurate signal conversion.
  • Sampling Rate: It offers a fast sampling rate of up to 100 KSPS (kilo-samples per second), allowing it to handle rapid signal changes adeptly.
  • Low Power Consumption: The device operates with a very low power consumption, featuring a typical supply current of only 0.4 mA at the maximum sampling rate, which drops to 1 µA in power-down mode.
  • Single Supply Operation: The ADS8324 can operate from a single 2.7V to 5.5V power supply, providing flexibility in various system designs.
  • Interface Options: It includes a SPI-compatible serial interface, which simplifies the connections to microcontrollers and digital systems.
  • Internal Reference: The device comes with an internal 2.5V reference, but also offers the flexibility to use an external reference, which can be beneficial for specific precision requirements.
  • Small Form Factor: Available in a small, surface-mount, SSOP-16 package, the ADS8324 saves board space and is suitable for space-constrained applications.

Applications

The ADS8324's combination of features makes it highly versatile for a variety of applications. It is well-suited for:

  • Portable Instrumentation
  • Battery-Operated Equipment
  • Data Acquisition Systems
  • Industrial Process Control
  • Medical Monitoring Devices

Conclusion

In summary, the Texas Instruments ADS8324 is a robust and reliable ADC solution that offers excellent performance for precision measurement applications. Its low power consumption, high speed, and small footprint make it an excellent choice for designers looking to optimize their systems for efficiency and accuracy.

You May Also Be Interested in

UTC
Lowest to $0.0622
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
Analog Devices Inc.
Lowest to $1.9566
NXP / Nexperia
Lowest to $3.2617
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
Texas Instruments
Lowest to $0.9663
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2784 $55.6704
14+ $7.6131 $106.5834
21+ $7.3752 $154.8792
29+ $7.1373 $206.9817
37+ $6.8994 $255.2778
49+ $6.1857 $303.0993
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess