EN
  • EN
  • DE

ADS8329IBPWR

Part No ADS8329IBPWR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 16 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name ADS8329
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADS8329IBPWRG4, ADS8329IBPWRG4-ND
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910909-ADS8329IBPWR
Ultra Librarian 3D Model Ultra Librarian ADS8329IBPWR CAD Model

Description

The ADS8329IBPWR from Texas Instruments is a high-precision, low-power, 16-bit analog-to-digital converter (ADC) that offers a remarkable balance of speed, accuracy, and ease of use. Designed for a wide range of applications, including medical instrumentation, industrial control systems, and data acquisition devices, this ADC is an ideal choice for engineers looking to enhance their system performance.

Key Features

  • High Resolution: The ADS8329IBPWR boasts a 16-bit resolution, providing high accuracy in analog signal conversion which is critical for precision measurement applications.
  • Sampling Rate: With a sampling rate of up to 250 kSPS (kilo-samples per second), this ADC is capable of converting analog signals at high speeds, making it suitable for fast signal processing tasks.
  • Low Power Consumption: The device is optimized for low-power operations, drawing just 1.75 mW of power at a 250 kSPS rate, which is particularly beneficial for battery-powered or energy-sensitive applications.
  • Interface Options: It features a flexible SPI-compatible serial interface, allowing for easy integration with most microcontrollers and digital systems.
  • Small Form Factor: The ADS8329IBPWR comes in a compact TSSOP-16 package, which is ideal for space-constrained applications.
  • Input Range: It supports a 2.048 V to 5.5 V analog input range, providing flexibility for various input signal levels.

Applications

The ADS8329IBPWR is versatile and can be used in multiple applications due to its high-resolution and fast sampling capabilities. Here are some of the potential applications:

  • Medical Imaging Systems
  • Portable Instrumentation
  • Data Acquisition Systems
  • Industrial Process Control
  • Battery-operated Devices

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the ADS8329IBPWR is no exception. It is designed to meet the stringent requirements of industrial and medical applications, ensuring reliable performance even in the most demanding environments.

With its combination of speed, precision, and power efficiency, the ADS8329IBPWR from Texas Instruments stands out as a superior choice for professionals seeking a top-tier ADC solution.

You May Also Be Interested in

Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.4117 $64.2351
6+ $17.5686 $105.4116
9+ $17.0196 $153.1764
13+ $16.4706 $214.1178
16+ $15.9216 $254.7456
22+ $14.2745 $314.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess