EN
  • EN
  • DE

ADS8329IBRSAR

Part No ADS8329IBRSAR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description LOW POWER, 16-BIT, 1-MHz, SINGLE/DUAL UNIPOLAR INPUT, ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL INTERFACE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 16
Sampling Rate 1M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 1.65 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Package 16-VQFN Exposed Pad
Manufacturer Package 16-QFN (4x4)
Win Source Part Number 1142017-ADS8329IBRSAR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS8329
Introduction Date January 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS8329IBRSAR CAD Model

Description

Product Overview: Texas Instruments ADS8329IBRSAR

The Texas Instruments ADS8329IBRSAR is a high-performance, 16-bit analog-to-digital converter (ADC) that combines outstanding DC accuracy and AC performance with a compact form factor. This precision ADC is tailored for applications requiring high-resolution signal conversion, such as medical instrumentation, test and measurement systems, and industrial automation.

Key Features

  • High Resolution: The ADS8329IBRSAR offers a 16-bit resolution, providing high precision for your measurement needs.
  • Fast Sampling Rate: With a maximum sampling rate of 250 kSPS (kilo samples per second), it allows for rapid data acquisition, making it ideal for capturing transient events.
  • Serial Interface: The device features a SPI-compatible serial interface that ensures easy integration with most microcontrollers and digital systems.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a low power consumption of just 1.8 mW at the full sampling rate, helping to extend battery life in portable devices.
  • Differential Input: The differential input capability enhances noise immunity, making it suitable for noisy environments and applications requiring long sensor cables.
  • Wide Input Range: It supports a wide input range, accommodating various signal amplitudes.
  • External Reference: An external voltage reference input provides flexibility in setting the ADC's full-scale range to match the specific application requirements.
  • On-Chip Calibration: The on-chip calibration feature minimizes system errors, ensuring accurate readings over time and temperature.

Applications

The ADS8329IBRSAR is versatile and can be used in a wide range of applications, including:

  • Medical devices such as ECG and EEG monitors
  • Precision data acquisition systems
  • Industrial process control
  • Portable instrumentation
  • Scientific research equipment

Overall, the ADS8329IBRSAR from Texas Instruments is an excellent choice for designers looking for a high-precision ADC that offers a balanced combination of speed, accuracy, and power efficiency. Its robust feature set and ease of integration make it a go-to component for a multitude of applications demanding the highest quality in data conversion.

You May Also Be Interested in

Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.3500 $60.7000
5+ $24.9026 $124.5130
7+ $24.1244 $168.8708
9+ $23.3462 $210.1158
12+ $22.5680 $270.8160
15+ $20.2334 $303.5010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess