EN
  • EN
  • DE

ADS8330I

Part No ADS8330I
Manufacturer Texas Instruments
Catalog Hard To Find
Description LOW POWER, 16-BIT, 1-MHz, SINGLE/DUAL UNIPOLAR INPUT, ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL INTERFACE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1142019-ADS8330I
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS8330I CAD Model

Description

The ADS8330I is a high-performance, 16-bit, successive approximation register (SAR) analog-to-digital converter (ADC) from Texas Instruments. Designed with precision and power efficiency in mind, it is a prime choice for a wide range of data acquisition systems and applications that require high-speed signal processing and low power consumption.

Key Features:

  • High Resolution: With 16-bit resolution, the ADS8330I provides precise digital representations of analog signals, making it suitable for applications that require accurate measurements, such as medical instrumentation and industrial control systems.
  • High-Speed Sampling: It offers a fast sampling rate of up to 500 kSPS (kilo-samples per second), which allows for real-time data acquisition and processing in demanding scenarios such as communication systems and audio equipment.
  • Dual-Channel Input: The device features a dual-channel multiplexer, enabling two single-ended inputs, which can be beneficial for systems that need to monitor multiple signals simultaneously.
  • Low Power Consumption: With a typical power consumption of only 10.8 mW at the full 500 kSPS and a power-down feature that reduces consumption to as low as 0.1 µW, the ADS8330I is optimized for battery-powered and portable applications.
  • Flexible Interface: The ADC supports SPI and DSP interfaces, providing versatility in system design and ensuring easy integration with most microcontrollers and digital signal processors.
  • Operating Range: The device operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications:

  • Medical Instrumentation
  • Industrial Process Control
  • Data Acquisition Systems
  • Portable Instrumentation
  • Communications Infrastructure
  • Audio Equipment

The ADS8330I is available in a small, lead-free VSSOP-10 package, making it an excellent choice for space-constrained applications. With its combination of high performance, low power, and compact form factor, the ADS8330I from Texas Instruments stands out as a superior ADC solution for precision data conversion.

You May Also Be Interested in

AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.4223 $67.2669
6+ $18.3978 $110.3868
9+ $17.8228 $160.4052
12+ $17.2479 $206.9748
15+ $16.6730 $250.0950
21+ $14.9482 $313.9122
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess