EN
  • EN
  • DE

MAX16823ATE

Part No MAX16823ATE
Manufacturer Maxim Integrated
Description High-Voltage, 3-Channel Linear High-Brightness LED Driver with Open LED Detection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212346-MAX16823ATE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16823ATE CAD Model

Description

Maxim Integrated MAX16823ATE High-Efficiency LED Driver

The MAX16823ATE from Maxim Integrated is a high-performance, adjustable-output LED driver designed to provide a reliable and efficient solution for driving high-brightness LEDs. This versatile driver is well-suited for automotive lighting, display backlighting, and general-purpose LED illumination applications.

Featuring a wide input voltage range of 5.5V to 40V, the MAX16823ATE can accommodate a variety of power supplies and fluctuations, making it ideal for systems that experience varying input conditions. Its integrated switch-mode controller is designed to operate at a fixed frequency, which simplifies the design of EMI filters and ensures consistent performance.

The device incorporates a high-side current-sense feature, which allows for accurate current regulation of the LED string. This is crucial for maintaining consistent brightness and color over the LED's lifespan, as well as protecting the LEDs from over-current conditions. The MAX16823ATE offers a PWM dimming capability, enabling precise control over the brightness of the LEDs, which is essential for applications that require variable illumination levels.

One of the key benefits of the MAX16823ATE is its thermal management capabilities. The device is equipped with thermal shutdown protection that safeguards the LED driver against overheating. This feature enhances the longevity and reliability of the system by preventing thermal-related damage.

The MAX16823ATE is available in a thermally efficient, 16-pin TQFN package, which is optimized for minimal footprint and excellent heat dissipation. Its compact size makes it suitable for space-constrained applications while ensuring that the device can operate at a lower temperature, thereby enhancing its performance and durability.

In summary, the Maxim Integrated MAX16823ATE LED driver is a robust, efficient, and versatile solution for powering high-brightness LEDs. Its wide input voltage range, precise current regulation, PWM dimming, and thermal protection features make it an ideal choice for designers looking to create reliable and high-quality LED lighting systems.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess