EN
  • EN
  • DE

UCC2892DR

Part No UCC2892DR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 8.5 V to 16 V
Frequency - Switching 250kHz
Duty Cycle (Max) 70%
Synchronous Rectifier No
Clock Sync Yes
Control Features Current Limit, Enable, On Time Control, Ramp, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 122058-UCC2892DR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC2892DR CAD Model

Description

Overview of Texas Instruments UCC2892DR

The UCC2892DR from Texas Instruments is a highly sophisticated and versatile Power Factor Correction (PFC) controller IC designed to enable the creation of low-harmonic, high-efficiency power supplies. This advanced controller is an ideal choice for applications such as AC-DC power converters, offline power supplies, and other systems where power factor correction is essential to meet regulatory standards and improve power delivery efficiency.

Key Features

  • Programmable Output Voltage: The UCC2892DR offers a programmable output voltage, providing flexibility for various output requirements.
  • Wide Input Voltage Range: It is designed to work over a wide range of input voltages, making it suitable for a variety of global applications and standards.
  • Enhanced Control Methods: The device employs advanced control methods such as average current mode control for improved transient response and simplified loop compensation.
  • Low Start-Up Current: The low start-up current feature minimizes power loss during the initial power-up phase, enhancing overall system efficiency.
  • High-Frequency Operation: Capable of high-frequency operation, the UCC2892DR allows for the use of smaller, lighter, and less expensive components, which can reduce the overall size and cost of the power supply.
  • Integrated Protections: It includes features such as overvoltage protection, undervoltage lockout, and soft start capability to ensure safe operation under various conditions.

Applications

The UCC2892DR is versatile and can be used in a range of applications where efficient power conversion and factor correction are required. Typical applications include:

  • Switched Mode Power Supplies (SMPS)
  • AC-DC Adapters for Laptops and PCs
  • Telecom Power Supplies
  • Industrial Power Systems
  • LED Lighting Systems

Product Specifications

The UCC2892DR comes in a slim 16-pin SOIC package, offering a compact footprint for space-constrained applications. It operates over an industrial temperature range, ensuring reliability and performance under varying environmental conditions. As a product of Texas Instruments, a leader in semiconductor solutions, the UCC2892DR is backed by rigorous testing and quality assurance processes, assuring designers of its performance and longevity in their applications.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Texas Instruments
Lowest to $3.7940
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess