EN
  • EN
  • DE

LT1129IQ-3.3

Part No LT1129IQ-3.3
Manufacturer Linear Technology
Description Micropower Low Dropout Regulators with Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205174-LT1129IQ-3.3
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1129IQ-3.3 CAD Model

Description

Product Overview: LT1129IQ-3.3 Voltage Regulator

The LT1129IQ-3.3 is a robust low dropout voltage regulator designed by Linear Technology, renowned for its high efficiency and reliability in a wide range of applications. This component ensures a steady 3.3V output, making it an ideal choice for systems requiring a consistent power supply.

Key Features

  • Output Voltage: Fixed at 3.3V, providing a stable voltage for sensitive electronics.
  • Low Dropout Voltage: The LT1129IQ-3.3 can maintain output regulation with a minimal difference between the input and output voltages, enhancing its efficiency in battery-operated devices.
  • High Output Current: Capable of delivering up to 700mA, this regulator can support a range of power-hungry applications.
  • Thermal Protection: Incorporates internal thermal limiting, which provides protection under overload conditions.
  • Low Quiescent Current: A quiescent current of only 85µA makes it ideal for portable battery-powered equipment, where power conservation is critical.
  • Wide Operating Temperature Range: With an industrial grade operating temperature range from -40°C to +125°C, the LT1129IQ-3.3 can reliably function in extreme conditions.

Applications

The LT1129IQ-3.3 is versatile and can be used in a variety of applications, including:

  • Portable Computers
  • Instrumentation
  • Automotive Electronics
  • Telecommunications
  • Satellite Systems

Quality and Reliability

Linear Technology's commitment to quality ensures that the LT1129IQ-3.3 voltage regulator is manufactured to the highest standards, providing reliable performance for critical applications. With its robust design and comprehensive feature set, this regulator is an excellent choice for designers seeking a dependable power management solution.

Package Information

The LT1129IQ-3.3 comes in a 5-lead TO-220 package, which is easy to integrate into a wide range of electronic assemblies. Its industry-standard footprint allows for straightforward PCB layout and design.

Note: For detailed technical specifications, refer to the LT1129IQ-3.3 datasheet provided by Linear Technology.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess