EN
  • EN
  • DE

SN74LS154N

Part No SN74LS154N
Manufacturer Texas Instruments
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case DIP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 720475-SN74LS154N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LS154N CAD Model

Description

The SN74LS154N, manufactured by Texas Instruments, is a high-performance integrated circuit designed to facilitate digital decoding applications. This device is a part of the 74LS family, known for its low-power Schottky technology, which ensures efficient operation with a reduced power consumption profile.

Key Features:

  • Integrated Circuit Type: The SN74LS154N is a 4-line to 16-line decoder/demultiplexer, which means it can take up to four binary input signals and decode them into one of sixteen mutually exclusive outputs.
  • Package: It comes in a standard 24-pin DIP (Dual In-line Package), which is suitable for through-hole mounting, making it easy to install on printed circuit boards for prototyping or mass production.
  • Logic Family: As a member of the 74LS logic family, it operates with a typical logic voltage level of 5V, making it compatible with a wide range of digital systems.
  • Power Dissipation: It has a low power consumption, with a typical power dissipation of 80 mW, contributing to the overall energy efficiency of the electronic systems it is used in.
  • Operating Temperature: The SN74LS154N is designed to operate within a temperature range of 0°C to 70°C, ensuring reliable performance across various environmental conditions.

Applications:

The SN74LS154N is versatile and can be used in a variety of digital applications, including:

  • Data multiplexing
  • Address decoding
  • Memory chip selection
  • Control signal generation
  • Complex logic circuit implementations

Quality and Reliability:

As with all Texas Instruments products, the SN74LS154N is manufactured to high standards of quality and reliability, ensuring that it meets the rigorous demands of the electronics industry. This device is an essential component for designers and engineers who require a reliable decoding solution for their digital systems.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess