EN
  • EN
  • DE

ADS8382IRHPR

Part No ADS8382IRHPR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 18BIT SAR 28VQFN / 18 Bit Analog to Digital Converter 1 Input 1 SAR 28-QFN (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Series microPOWER™
Package Tape & Reel (TR)
Product Status Obsolete
Number of Bits 18
Sampling Rate (Per Second) 600k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 28-VQFN Exposed Pad
Supplier Device Package 28-QFN (6x6)
Mounting SMD (SMT)
Base Product Number ADS8382
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1043786-ADS8382IRHPR
Ultra Librarian 3D Model Ultra Librarian ADS8382IRHPR CAD Model

Description

Product Overview: Texas Instruments ADS8382IRHPR

The Texas Instruments ADS8382IRHPR is a high-performance, 18-bit analog-to-digital converter (ADC) that offers exceptional accuracy and speed. Designed for demanding applications that require precise signal conversion, this ADC is ideal for use in medical instrumentation, test and measurement systems, and high-resolution data acquisition.

Key Features

  • High Resolution: With an 18-bit resolution, the ADS8382IRHPR provides high-precision data conversion, enabling the capture of very small signal variations.
  • Fast Sampling Rate: The device supports a fast sampling rate of up to 600 kSPS, which allows for quick and accurate data capture even for rapidly changing signals.
  • Flexible Input Range: It features a pseudo-differential input range of ±VREF, with VREF ranging from 2.5V to 5.25V. This flexibility makes it suitable for a wide array of input signals.
  • Low Power Consumption: Despite its high performance, the ADS8382IRHPR is designed for low power consumption, making it a practical choice for power-sensitive applications.
  • Serial Interface: The device includes a SPI-compatible serial interface that ensures easy connectivity with most microcontrollers and digital systems.
  • Integrated Features: It integrates a reference buffer, an out-of-range indicator, and a programmable digital I/O. These features simplify system design and reduce external component requirements.

Package and Quality

The ADS8382IRHPR is offered in a compact QFN-48 package, which is ideal for space-constrained applications. Texas Instruments' commitment to quality ensures that this ADC meets high standards for performance and reliability.

Applications

Due to its precision and speed, the ADS8382IRHPR is well-suited for a variety of applications, including:

  • Medical Imaging Systems
  • Scientific Instrumentation
  • Industrial Process Control
  • High-speed Data Acquisition
  • Automated Test Equipment

Overall, the Texas Instruments ADS8382IRHPR is a versatile and reliable ADC solution that delivers high-quality digital conversion for advanced applications requiring the utmost in precision and speed.

You May Also Be Interested in

Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.3780 $80.7560
4+ $33.1306 $132.5224
5+ $32.0953 $160.4765
7+ $31.0600 $217.4200
9+ $30.0246 $270.2214
12+ $26.9186 $323.0232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess