EN
  • EN
  • DE

ADS8412IPFBR

Part No ADS8412IPFBR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-BIT, 2 MSPS, UNIPOLAR DIFFERENTIAL INPUT, MICROPOWER SAMPLING ANALOG-TO-DIGITAL CONVERTER WITH PARALLEL INTERFACE AND REFERENCE | IC ADC 16BIT SAR 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Resolution 16
Sampling Rate (Per Second) 2M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Mounting Style SMD
Family Part Number ADS8412
Manufacturer Pack Quantity 1,000
MSL Level 2 (1 Year)
Win Source Part Number 1142054-ADS8412IPFBR
Manufacturer Homepage www.ittcannon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS8412IPFBR CAD Model

Description

The ADS8412IPFBR is a high-performance, 16-bit analog-to-digital converter (ADC) designed by Texas Instruments, a leader in semiconductor solutions. This ADC is part of TI's precision data converters range, offering excellent accuracy and speed for a wide array of applications, including medical imaging, test and measurement, and industrial automation.

Key Features

  • High Resolution: The ADS8412IPFBR boasts a 16-bit resolution, providing precise digital representation of analog signals.
  • Fast Sampling Rate: With a maximum sampling rate of 2 MSPS (mega-samples per second), this ADC is capable of converting analog inputs to digital data quickly, making it suitable for high-speed signal processing.
  • Input Range: The device supports a pseudo-differential input range that enhances common-mode noise rejection and improves signal integrity.
  • Low Power Consumption: It offers a low power consumption of 80 mW at full speed, which drops to 15 mW in power-down mode, making it an energy-efficient choice for battery-powered and portable devices.
  • Interface: The ADS8412IPFBR features a parallel interface for easy integration with microcontrollers and digital signal processors.
  • Package: It is available in a 48-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications.

Applications

The precision and speed of the ADS8412IPFBR make it an ideal ADC for various high-performance applications. Some of the typical applications include:

  • Medical Imaging Systems
  • Data Acquisition Systems
  • Digital Oscilloscopes
  • Industrial Process Control
  • Scientific Instrumentation

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability. The ADS8412IPFBR is built to meet the stringent requirements of industrial and medical applications. TI provides comprehensive technical support and documentation for this product, ensuring that designers can take full advantage of its features for their specific applications.

Ordering Information

The ADS8412IPFBR is available for order under the product number ADS8412IPFBR. For pricing, samples, and further information, customers can visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.0708 $61.0708
2+ $50.1094 $100.2188
4+ $48.5435 $194.1740
5+ $46.9776 $234.8880
6+ $45.4117 $272.4702
8+ $40.7139 $325.7112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,662 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess