EN
  • EN
  • DE

ADS8509IBDWRG4

Part No ADS8509IBDWRG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-BIT 250-KSPS SERIAL CMOS SAMPLING ANALOG-TO-DIGITAL CONVERTER | IC ADC 16BIT SAR 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Resolution 16
Sampling Rate (Per Second) 250k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Mounting Style SMD
Family Part Number ADS8509
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Win Source Part Number 1142082-ADS8509IBDWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS8509IBDWRG4 CAD Model

Description

Product Overview: Texas Instruments ADS8509IBDWRG4

The ADS8509IBDWRG4 is a high-performance, 16-bit analog-to-digital converter (ADC) designed and manufactured by Texas Instruments. This precision ADC is part of the ADS8509 series, known for its excellent data acquisition capabilities and reliability in demanding applications. Its robust design is particularly suited for industrial, medical, and scientific instrumentation where accurate and stable digital representations of analog signals are crucial.

This ADC operates with a single 5V power supply and features a ±10V input range, making it versatile for various signal types. The ADS8509IBDWRG4 delivers a maximum sampling rate of 250 kilosamples per second (kSPS), providing the speed necessary for high-bandwidth measurements without sacrificing accuracy. With its high-speed parallel interface, this ADC ensures quick data transfer, which is essential for real-time processing systems.

The device comes in a compact 24-pin SOIC (Small Outline Integrated Circuit) package, which is surface-mountable and ideal for space-constrained applications. The ADS8509IBDWRG4 also includes a pseudo-differential input with a common-mode voltage range of ±12V, offering additional flexibility for interfacing with various sensors and signal sources.

Key features of the ADS8509IBDWRG4 include:

  • 16-bit resolution for high-precision measurements
  • 250 kSPS sampling rate for capturing fast-changing signals
  • ±10V input voltage range accommodating a wide array of analog inputs
  • High-speed parallel interface for efficient data communication
  • Single 5V power supply operation simplifying power management
  • Low power consumption enhancing system efficiency
  • Internal reference voltage for consistent performance

With its exceptional linearity and low noise, the ADS8509IBDWRG4 ensures accurate data conversion, which is vital for precision measurement systems. Its robust design and high-speed capabilities make it an excellent choice for engineers and designers looking to implement a reliable ADC solution in their applications. Whether it's for industrial control, medical imaging, or scientific research, the ADS8509IBDWRG4 from Texas Instruments stands out as a top-tier component for any sophisticated data acquisition system.

You May Also Be Interested in

Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.9091 $87.8182
3+ $36.0280 $108.0840
5+ $34.9022 $174.5110
6+ $33.7763 $202.6578
8+ $32.6504 $261.2032
11+ $29.2728 $322.0008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess