EN
  • EN
  • DE

ADS850Y/250G4

Part No ADS850Y/250G4
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 14-Bit, 10 MSPS ADC SE/Diff Input, Int/Ext ef., Self Calibrating 48-TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TQFP
Contact Plating Gold
Conversion Rate 10 Msps
Differential Nonlinearity 1 LSB
Integral Nonlinearity (INL) 5 LSB
Interface Parallel
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Power Dissipation 275 mW
Max Supply Voltage 5.3 V
Max Supply Voltage (DC) 5.3 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.7 V
Min Supply Voltage (DC) 2.7 V
Nominal Supply Current 53 mA
Number of A/D Converters 1
Number of Analog Inputs 1
Number of Bits 14
Number of Channels 1
Number of Converters 1
Number of Elements 1
Number of Inputs 1
Number of Pins 48
Operating Supply Voltage 5 V
Packaging Tape and Reel
Polarity Unipolar
Power Consumption 250 mW
Power Dissipation 275 mW
Radiation Hardening No
Resolution 1.75 B
RoHS Compliant
Sampling Rate 10 Msps
Signal to Noise Ratio (SNR) 76 dB
Spurious-free dynamic range (SFDR) 85 dB
Supply Type Single
Win Source Part Number 1043787-ADS850Y/250G4
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADS850Y/250G4 CAD Model

Description

The Texas Instruments ADS850Y/250G4 is a high-performance, 16-bit analog-to-digital converter (ADC) that offers exceptional accuracy and speed. This precision ADC is designed to meet the demanding requirements of industrial, medical, and communication applications where reliable data acquisition is critical.

Key Features

  • Resolution: 16-bit resolution provides high precision measurements, ensuring detailed and accurate data conversion.
  • Sampling Rate: A fast sampling rate of up to 250 MSPS (mega-samples per second) allows the capture of rapidly changing signals without losing fidelity.
  • Input Range: The ADS850Y/250G4 features a flexible input range that is compatible with various signal levels, making it versatile for different types of input sources.
  • Digital Interface: Equipped with a 4-wire serial interface, this ADC can easily connect to digital systems, providing a seamless data transfer experience.
  • Low Power Consumption: Designed for efficiency, the ADS850Y/250G4 operates with low power consumption, making it ideal for portable and battery-powered applications.
  • Package: The product is available in a compact form factor, which is suitable for space-constrained applications.

Applications

The ADS850Y/250G4 is well-suited for a variety of applications, including:

  • Test and measurement systems
  • Medical imaging equipment
  • High-speed data acquisition
  • Communications infrastructure
  • Scientific instrumentation

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the ADS850Y/250G4 is no exception. This product is built to the highest standards, ensuring consistent performance and durability across a wide range of operating conditions. Whether you're developing a sophisticated medical device or a high-speed communication system, you can count on the ADS850Y/250G4 to deliver accurate and reliable data conversion.

Support and Resources

For engineers and designers, Texas Instruments provides extensive support and resources, including detailed datasheets, application notes, and design tools. This ensures a smooth integration of the ADS850Y/250G4 into your projects, reducing development time and accelerating time-to-market.

You May Also Be Interested in

Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess