EN
  • EN
  • DE

SCANSTA112SMX/NOPB

Part No SCANSTA112SMX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description SCANSTA112 7-Port Multidrop IEEE 1149.1 (JTAG) Multiplexer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Testing Equipment
Interface IEEE 1149.1
Operating Supply Voltage 3 V ~ 3.6 V
Package 100-LFBGA
Manufacturer Package 100-FBGA (10x10)
Mounting SMD
Win Source Part Number 1247137-SCANSTA112SMX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SCANSTA112
Introduction Date January 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SCANSTA112SMX/NOPB CAD Model

Description

SCANSTA112SMX/NOPB - A Versatile Boundary-Scan Controller by Texas Instruments

The SCANSTA112SMX/NOPB is a sophisticated boundary-scan controller designed by Texas Instruments, tailored for applications requiring efficient testing and diagnostics of integrated circuits and systems. As an integral component of system-level test strategies, this device leverages the IEEE 1149.1 (JTAG) standard to enable manufacturers and engineers to perform detailed testing and verification of hardware during the development, production, and maintenance phases.

Key Features and Benefits

  • Multi-Core Support: The SCANSTA112SMX/NOPB is capable of controlling multiple JTAG chains simultaneously. This multi-core functionality allows for parallel testing and programming of various devices, significantly reducing the time required for complex testing procedures.
  • High-Speed Operation: With a design focused on speed, this boundary-scan controller can operate at high clock frequencies, ensuring swift and efficient data transfer and test execution, which is crucial for high-throughput production environments.
  • Enhanced Diagnostics: The device provides enhanced diagnostic capabilities, allowing for the precise identification of faults at the pin level. This feature is invaluable for pinpointing defects and ensuring product reliability.
  • Flexible Interface: It offers a range of interface options, including a parallel port and a serial interface, providing versatility for integration into a variety of test systems or for direct communication with microprocessors.

Applications

The SCANSTA112SMX/NOPB is ideal for deployment in a multitude of settings where boundary-scan testing is necessary. It is particularly useful in:

  • Complex multi-board systems
  • Telecommunications equipment
  • Automotive electronics
  • Defense and aerospace systems
  • Consumer electronics

Package and Quality

Housed in a compact 48-LQFP (Low-Profile Quad Flat Package), the SCANSTA112SMX/NOPB is designed for space-efficient placement on printed circuit boards. Texas Instruments ensures high-quality standards, making this controller suitable for use in systems where reliability is paramount.

With its robust feature set and flexibility, the SCANSTA112SMX/NOPB from Texas Instruments stands as a critical tool for engineers looking to streamline their testing processes, reduce time to market, and ensure the highest quality in electronic products.

You May Also Be Interested in

Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.7075 $65.1225
6+ $17.8113 $106.8678
9+ $17.2547 $155.2923
12+ $16.6981 $200.3772
16+ $16.1415 $258.2640
21+ $14.4717 $303.9057
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,820 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess