EN
  • EN
  • DE

DRV8323RHRGZT

Part No DRV8323RHRGZT
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV MULTIPHAS 6-60V 48QFN / Multiphase Motor Driver Power MOSFET Hardware 48-VQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Motor Drivers, Controllers
Manufacturer Texas Instruments
Packaging Reel - TR
Motor Type - Stepper Multiphase
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Commutation, Direction Management
Output Configuration Half Bridge (3)
Interface Hardware
Technology Power MOSFET
Applications Brushless DC (BLDC)
Current - Output 5mA
Voltage - Supply 6V ~ 60V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number DRV8323
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-46942-2,296-46942-1,296-46942-6
Standard Package 250
Win Source Part Number 1320066-DRV8323RHRGZT
Ultra Librarian 3D Model Ultra Librarian DRV8323RHRGZT CAD Model

Description

Product Overview: Texas Instruments DRV8323RHRGZT

The DRV8323RHRGZT is a state-of-the-art motor driver from Texas Instruments, designed to efficiently manage three-phase brushless DC (BLDC) motors. This integrated circuit (IC) is part of the DRV832x family and offers advanced features that make it suitable for a wide range of applications, including power tools, drones, e-bikes, and other small electric vehicles.

Key Features

  • Smart Gate Drive: The DRV8323RHRGZT offers a smart gate drive architecture with three half-bridge drivers, providing robust operation and reducing system complexity.
  • Voltage Range: It operates over a wide supply voltage range from 6V to 60V, which allows for flexible usage in various power environments.
  • Integrated Protection: This motor driver includes multiple protection features such as overcurrent, overtemperature, undervoltage lockout, and fault reporting to ensure reliable operation and extend the lifespan of the motor.
  • Configurable Gate Drive: The gate drive voltage is adjustable to suit a variety of external FETs, enabling customization for specific application requirements.
  • Three Hardware Interface Modes: The device supports PWM, independent half-bridge, and parallel half-bridge modes, providing versatility in control schemes.
  • Advanced Diagnostics: Built-in diagnostics capabilities facilitate system troubleshooting and maintenance.

Package and Quality

The DRV8323RHRGZT comes in a compact 48-pin VQFN (R-HR) package, which is designed for space-constrained applications. It also features a thermally efficient layout to help with heat dissipation during operation.

Application Potential

With its robust design and comprehensive feature set, the DRV8323RHRGZT is an excellent choice for engineers and designers looking to drive BLDC motors with precision and efficiency. Its advanced protection and diagnostics add a layer of security and intelligence to motor control systems, while its flexibility in voltage and control interfaces ensures that it can be adapted to a wide range of applications.

Whether you're designing cutting-edge power tools or innovative mobility solutions, the DRV8323RHRGZT from Texas Instruments is a reliable and versatile motor driver that can help bring your projects to life with high performance and durability.

You May Also Be Interested in

STMicroelectronics
LOW VOLTAGE STEPPER MOTOR DRIVER / Bipolar Motor Driver Power MOSFET Step/Direction 16-VFQFPN (3x3)
Lowest to $1.0599
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $19.5853
Allegro MicroSystems, LLC
Need more? Email Us
Renesas Electronics America
IC MOTOR DRIVER 6CH 40WQFN / Motor Driver CMOS PWM 40-QFN (5x5)
Lowest to $4.4387
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Need more? Email Us
Allegro MicroSystems, LLC
IC MOTOR DRVR 5.5V-50V 28ETSSOP / Motor Driver NMOS SPI 28-TSSOP-EP
Lowest to $2.7945
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $13.0971
Melexis Technologies NV
1-COIL PWM 3.5 18V 800MA CURRENT
Lowest to $12.5133
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $52.3881

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4439 $53.3268
28+ $3.6462 $102.0936
43+ $3.5323 $151.8889
59+ $3.4184 $201.6856
76+ $3.3044 $251.1344
102+ $2.9626 $302.1852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 790 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess