EN
  • EN
  • DE

TL2218-285PWRG4

Part No TL2218-285PWRG4
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description EXCALIBUR CURRENT-MODE SCSI TERMINATOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type SCSI
Number of Terminations 9
Operating Supply Voltage 3.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 125°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 1268124-TL2218-285PWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TL2218-285
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TL2218-285PWRG4 CAD Model

Description

The TL2218-285PWRG4 is a highly efficient, low-dropout linear voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This voltage regulator is an ideal choice for sensitive electronics requiring a stable and reliable power supply. With its precision output voltage and low dropout voltage, the TL2218-285PWRG4 ensures that your devices operate smoothly under various conditions.

Key Features

  • Output Voltage: This regulator provides a fixed output voltage of 2.85V, which is suitable for powering low-voltage digital circuits and microcontrollers.
  • High Accuracy: The output voltage is maintained with high accuracy, which is critical for applications that demand consistent power supply levels.
  • Low Dropout: The low dropout feature of the TL2218-285PWRG4 means that it can regulate the output voltage effectively even when the input voltage is very close to the output voltage, minimizing power loss and improving efficiency.
  • Current Capacity: It offers an output current capacity of up to 500 mA, allowing it to power a wide range of devices.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from damage due to overheating, ensuring long-term reliability.
  • Overcurrent Protection: The overcurrent protection circuit prevents damage to the voltage regulator and the powered device in the event of a short circuit or excessive load.

Applications

The TL2218-285PWRG4 is versatile and can be used in various applications, including but not limited to:

  • Battery-powered devices
  • Portable electronics
  • Microcontroller power supplies
  • Low-voltage logic supplies
  • Reference voltage sources

With its robust design and comprehensive protection features, the TL2218-285PWRG4 from Texas Instruments is an excellent choice for designers looking for a reliable voltage regulation solution. Its small footprint and power efficiency make it a valuable component in space-constrained and power-sensitive applications.

You May Also Be Interested in

Analog Devices Inc.
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $41.0303
Rohm Semiconductor
SCSI active terminator
Lowest to $0.9653
Texas Instruments
IC PROG TERM SCSI 27LINE 80-LQFP / SCSI, LVD Terminator 27 Terminations 80-LQFP (12x12)
Need more? Email Us
Texas Instruments
27-LINE 3-V - 5V LVD TERMINATOR FOR WIDE ULTRA2, ULTRA3,ULTRA160,AND ULTRA320 SCSI WITH INTEGRATED SPI-3 DELAY | IC SCSI 27-LINE TERM 64-LQFP
Need more? Email Us
Texas Instruments
IC TERMINATOR W/REG SCSI 36-SSOP / SCSI Termination 3.3V/5V 105Ohm 36-Pin SSOP Tube
Lowest to $7.9531
Vishay
IC SCSI 9-LINE TERM 36-QSOP / SCSI Terminator 9 Terminations 36-QSOP
Need more? Email Us
ON Semiconductor
TERMINATOR USB PORT SOT23-6
Need more? Email Us
Maxim Integrated
IC TERM SCSI LVD/SE ULT3 28TSSOP / Ultra3 LVD/SE SCSI Terminator
Lowest to $1.2513
Texas Instruments
18-Line SCSI Terminator
Lowest to $5.9592

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess