EN
  • EN
  • DE

ADS8638SRGER

Part No ADS8638SRGER
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12-Bit, 1MSPS, 4-/8-Channel, Bipolar-Input, SAR Analog-to-Digital Converter | IC ADC 12BIT SAR 24VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Resolution 12
Sampling Rate (Per Second) 1M
Number of Inputs 8
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 2.7V ~ 5.25V
Supply Voltage , Digital 1.65V ~ 5.25V
Features Temperature Sensor
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Mounting Style SMD
Family Part Number ADS8638
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142098-ADS8638SRGER
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS8638SRGER CAD Model

Description

Texas Instruments ADS8638SRGER ADC

The Texas Instruments ADS8638SRGER is a state-of-the-art, precision analog-to-digital converter (ADC) that offers a perfect blend of performance and versatility, suitable for a wide range of applications including industrial automation, motor control, and energy systems. This high-performance ADC is part of the ADS863x family, known for their reliability and precision in converting analog signals into digital data.

Featuring an 8-channel, single-ended input, the ADS8638SRGER operates with a 12-bit resolution, ensuring high accuracy in measurements. Its compact surface-mount package, VQFN-24, makes it ideal for space-constrained applications. The device boasts an impressive sampling rate of up to 1 MSPS (mega-samples per second), allowing for fast data acquisition, which is critical in real-time monitoring and control systems.

With an input voltage range of 0 to 5V, the ADS8638SRGER is versatile and can interface with various sensors and input signals. The ADC also includes an internal reference that simplifies the design process by reducing the number of external components required. For systems that require an external reference, the ADC is flexible enough to accommodate this as well.

The digital interface of the ADS8638SRGER is SPI-compatible, featuring a serial peripheral interface that enables easy communication with microcontrollers and digital processors. This interface is not only robust but also supports daisy-chaining of multiple devices, which is advantageous in complex systems with multiple sensing points.

Texas Instruments has equipped the ADS8638SRGER with various features to enhance performance and ease of use. These include programmable alarm thresholds for each channel, which can trigger an interrupt when the input signal crosses a predefined limit, and a cyclic redundancy check (CRC) for enhanced data integrity.

Overall, the ADS8638SRGER from Texas Instruments represents a perfect solution for designers looking for a high-performance, multichannel ADC that is both accurate and easy to integrate into various electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1736 $55.5624
20+ $5.0655 $101.3100
31+ $4.9072 $152.1232
43+ $4.7489 $204.2027
55+ $4.5906 $252.4830
73+ $4.1158 $300.4534
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess