EN
  • EN
  • DE

24LC024H-I/SN

Part No 24LC024H-I/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 2KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 400 ns 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 400 ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 24LC024H
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names 24LC024HISN
Standard Package 100
Win Source Part Number 1179548-24LC024H-I/SN
Ultra Librarian 3D Model Ultra Librarian 24LC024H-I/SN CAD Model

Description

Microchip Technology's 24LC024H-I/SN EEPROM

The 24LC024H-I/SN is a 2 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) chip from the renowned manufacturer, Microchip Technology. This integrated circuit is designed to provide efficient data storage in a variety of digital applications. Its small size and low power consumption make it ideal for space-constrained designs that require non-volatile memory.

The 24LC024H-I/SN operates on a single supply voltage ranging from 2.5V to 5.5V and features a standard I²C Serial Interface, ensuring compatibility with a vast array of microcontrollers and processors. This serial EEPROM provides a flexible and convenient solution for data storage, with a high endurance of over one million write cycles and a data retention period of more than 200 years.

With an 8-pin SOIC (Small Outline Integrated Circuit) package, the device is easy to integrate into printed circuit boards, making it suitable for automated assembly processes. Its industrial temperature range of -40°C to +85°C ensures reliable operation even in harsh environmental conditions.

Key features of the 24LC024H-I/SN include:

  • Memory Size: 2 Kbit (256 x 8-bit organization)
  • Interface: I²C (Serial, 2-wire)
  • Speed: Supports standard and fast I²C modes
  • Voltage Range: 2.5V to 5.5V
  • Write Cycle Time: 5 ms (max)
  • Endurance: 1,000,000 write cycles
  • Data Retention: >200 years
  • Package: 8-pin SOIC
  • Temperature Range: -40°C to +85°C

Whether it's for parameter storage, device configuration, or small data logging tasks, the 24LC024H-I/SN is a reliable choice that offers the quality and performance expected from Microchip Technology. Its ease of integration, coupled with low power consumption, makes it a versatile component for applications in consumer electronics, industrial automation, automotive systems, and more.

For developers and engineers looking to incorporate a dependable EEPROM into their designs, the 24LC024H-I/SN from Microchip Technology stands out as a smart and cost-effective option.

You May Also Be Interested in

Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
STMicroelectronics
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
STMicroelectronics
Need more? Email Us
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,489 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess