EN
  • EN
  • DE

ADS8664IDBTR

Part No ADS8664IDBTR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Package / Case 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 38-TSSOP
Mounting Type Surface Mount
Base Product Number ADS8664
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 559411-ADS8664IDBTR
Ultra Librarian 3D Model Ultra Librarian ADS8664IDBTR CAD Model

Description

Product Overview: Texas Instruments ADS8664IDBTR

The ADS8664IDBTR from Texas Instruments is a high-performance, 16-bit, 4-channel analog-to-digital converter (ADC) that offers a remarkable blend of speed, precision, and power efficiency. This device is part of the ADS866x family and is designed to meet the rigorous demands of industrial, automotive, and communications applications where accurate and reliable digital representation of analog signals is critical.

With a sampling rate of up to 500 kSPS, the ADS8664IDBTR is capable of converting analog inputs into digital data at a rapid pace, making it suitable for high-speed signal processing tasks. Its 16-bit resolution ensures that the digital output closely mirrors the analog input, providing fine detail and minimizing quantization error.

Key Features:

  • High Resolution: 16-bit ADC with no missing codes, ensuring precise data conversion and retention of signal integrity.
  • Multiple Channels: Features 4 independently programmable input channels, allowing for versatile use in multi-signal environments.
  • Fast Sampling Rate: Capable of sampling up to 500 kSPS, ideal for capturing rapid signal changes.
  • Low Power Consumption: Designed for power-sensitive applications, it offers a power-down feature to conserve energy when not in active conversion.
  • Interface Flexibility: Equipped with a SPI-compatible serial interface, it facilitates easy integration with most microcontrollers and digital systems.
  • Wide Input Range: Accepts a wide analog input range, compatible with various sensor outputs and signal sources.
  • Robust Design: Operates reliably in extended industrial temperature ranges, making it suitable for harsh environments.

The ADS8664IDBTR comes in a compact 38-pin TSSOP (DBT) package, which is ideal for space-constrained applications. Its built-in features such as an internal reference, an oscillator, and overvoltage protection for the analog input pins, further simplify system design and enhance overall system robustness.

Whether you're developing advanced industrial control systems, precision data acquisition systems, or dynamic automotive sensors, the ADS8664IDBTR from Texas Instruments provides the accuracy, speed, and reliability required to deliver high-fidelity digital representations of analog phenomena.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5497 $51.2982
15+ $7.0151 $105.2265
23+ $6.7959 $156.3057
31+ $6.5767 $203.8777
40+ $6.3575 $254.3000
53+ $5.6998 $302.0894
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess