EN
  • EN
  • DE

LTC3118IUFD#PBF

Part No LTC3118IUFD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK/BST ADJ 2A SYNC 24QFN / Conv DC-DC 2.2V to 18V Step Down/Step Up Single-Out 2V to 18V 2A 24-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.2V
Voltage Input MAX 18V
Output Voltage 2V
Output Voltage MAX 18V
Output Current 2A
Frequency - Switching 1.2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-QFN (5x4)
Win Source Part Number 783247-LTC3118IUFD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3118
Introduction Date February 17, 2015
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3118IUFD#PBF CAD Model

Description

The LTC3118IUFD#PBF is a versatile, high-efficiency, 18V, 2A buck-boost DC/DC converter designed by Linear Technology to cater to a wide range of power supply applications. This advanced converter is capable of operating with inputs ranging from 2.2V to 18V, making it ideal for applications that experience widely varying supply voltages, ensuring a stable output even when the input source dips below, exceeds, or is equal to the regulated output voltage.

One of the key features of the LTC3118IUFD#PBF is its ability to provide a continuous transition between buck and boost modes, thanks to its proprietary single inductor architecture. This seamless transition ensures a low-noise, reliable performance without the complexity and bulk of multiple-inductor solutions. The device's 2A current capability makes it suitable for a variety of demanding applications, including automotive, industrial, and portable devices that require a stable power supply despite fluctuating input conditions.

The LTC3118IUFD#PBF also boasts a high efficiency of up to 95%, which is achieved through its low RDS(ON) internal switches. This high efficiency is maintained across a wide range of load currents, contributing to extended battery life in portable applications. Additionally, the device features programmable average input current limit, which allows for power source optimization and ensures compatibility with a variety of power sources including solar panels, supercapacitors, and batteries.

Designed for robustness and versatility, the LTC3118IUFD#PBF includes features such as programmable input current limit, undervoltage lockout, frequency synchronization, and thermal protection. The device is available in a compact, thermally enhanced 24-lead QFN package, which is suitable for space-constrained applications while providing excellent thermal performance.

Overall, the LTC3118IUFD#PBF from Linear Technology is an advanced power solution that offers the flexibility and performance required for a wide array of power supply challenges. Its ability to efficiently manage power across diverse conditions makes it a top choice for engineers seeking a reliable and high-performing buck-boost converter.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.8001 $62.4003
6+ $17.0667 $102.4002
10+ $16.5334 $165.3340
13+ $16.0000 $208.0000
17+ $15.4667 $262.9339
22+ $13.8667 $305.0674
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,990 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess