EN
  • EN
  • DE

SN74S1053DWP

Part No SN74S1053DWP
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Category Integrated Circuits(ICs)
Family Logic - Specialty Logic
Win Source Part Number 191718-SN74S1053DWP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74S1053DWP CAD Model

Description

Product Description: SN74S1053DWP from Texas Instruments

The SN74S1053DWP is a high-performance, 16-bit Schottky TTL (Transistor-Transistor Logic) Bus Transceiver, manufactured by the globally renowned company, Texas Instruments. This product is designed to facilitate high-speed, low-power data transmission between two buses. It is an integral component in a plethora of electronic devices and systems, including computers, communication systems, and industrial control units.

The SN74S1053DWP is characterized by its exceptional reliability and durability. It is designed to operate over a broad temperature range, making it suitable for use in a wide variety of environments. Furthermore, it is equipped with a 3-state control gate, which allows for independent control of data flow in each direction.

One of the standout features of the SN74S1053DWP is its low-power consumption. This makes it an ideal choice for energy-efficient applications. Moreover, its compact size allows for easy integration into various electronic systems without compromising on space.

Another key aspect of the SN74S1053DWP is its compatibility with other components. It can be easily interfaced with other TTL families, making it a versatile addition to any electronic system. This product also features high drive capabilities, ensuring reliable operation in high-noise environments.

The SN74S1053DWP is a testament to Texas Instruments' commitment to quality and innovation. It combines cutting-edge technology with robust design, delivering a product that is not only powerful and efficient, but also reliable and durable. Whether you're designing a new electronic system or upgrading an existing one, the SN74S1053DWP is a product that you can trust to deliver top-notch performance.

In conclusion, the SN74S1053DWP from Texas Instruments is a high-quality, high-performance bus transceiver that offers a range of features and benefits. With its low-power consumption, high-speed data transmission, and robust design, it is an excellent choice for a variety of electronic applications.

You May Also Be Interested in

Pericom
Lowest to $8.2081
Texas Instruments
IC TXRX ADDRESS/DATA 9BIT 52QFP
Need more? Email Us
Texas Instruments
8-BIT SCHOTTKY BARRIER DIODE BUS-TERMINATION ARRAY | IC ARRAY BUS-TERM 8BIT 16-SOIC
Need more? Email Us
Texas Instruments
19-BIT BUS INTERFACE
Lowest to $4.4890
Texas Instruments
IC SCAN TEST DEVICE BUFF 24-SOIC
Lowest to $14.8065
Texas Instruments
IC DUAL COMPL PAIR W/INV 14TSSOP
Lowest to $12.4503
Texas Instruments
IC DUAL COMPL PAIR W/INV 14-DIP
Need more? Email Us
ON Semiconductor
3.3V / 5V ECL Quad Differential Driver/Receiver | IC RCVR/DRV ECL QUAD DIFF 20SOIC
Lowest to $14.4788
ON Semiconductor
IC INVERTER COMP PR DUAL 14-DIP / Dual Complementary Pair Plus Inverter 3-CH Inverting CMOS 14-Pin PDIP Rail
Lowest to $0.5518

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8115 $53.3610
32+ $3.1274 $100.0768
50+ $3.0296 $151.4800
69+ $2.9319 $202.3011
89+ $2.8342 $252.2438
119+ $2.5410 $302.3790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess