EN
  • EN
  • DE

ADS8688ATDBT

Part No ADS8688ATDBT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 38TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1169092-ADS8688ATDBT
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Package Tube
Product Status Active
Number of Bits 16
Sampling Rate (Per Second) 500k
Input Type Differential, Single Ended
Configuration PGA-MUX-S/H-ADC
Reference Type External, Internal
Ultra Librarian 3D Model Ultra Librarian ADS8688ATDBT CAD Model

Description

The Texas Instruments ADS8688ATDBT is a state-of-the-art, precision analog-to-digital converter (ADC) that offers a blend of performance, power efficiency, and versatility, making it an ideal solution for a wide range of data acquisition and signal processing applications. This high-performance ADC features 16-bit resolution and is part of the ADS8688 series, designed for industrial markets requiring precise measurement and monitoring.

With a sampling rate of up to 500 kSPS (kilo-samples per second), the ADS8688ATDBT ensures fast and accurate data conversion, enabling real-time analysis and control for applications such as test and measurement systems, data acquisition systems, and automated testing equipment. Its multi-channel design includes eight pseudo-differential or four fully differential input channels, providing the flexibility to handle various signal configurations and sources.

The device operates over a wide supply range of 4.75V to 5.25V, making it compatible with a variety of host systems. Additionally, it incorporates a flexible 4-wire serial interface that supports SPI, QSPI, MICROWIRE, and DSP interface standards, ensuring easy integration into existing digital systems.

The ADS8688ATDBT also boasts several built-in features that enhance its performance and ease of use. These include an internal reference with a 4.096V output, an internal temperature sensor for thermal monitoring, and programmable alarms for over-range and under-range signal conditions. Furthermore, its automatic channel sequencer simplifies the management of multiple input channels, allowing for efficient data acquisition routines.

Housed in a compact 38-TSSOP (DBT) package, the ADS8688ATDBT is designed for space-constrained applications, while its industrial temperature range of -40°C to 125°C ensures reliable operation in harsh environments. With its combination of precision, speed, and versatility, the Texas Instruments ADS8688ATDBT ADC is a top choice for engineers and system designers seeking to enhance the performance of their data acquisition systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess