EN
  • EN
  • DE

ADS8860IDGS

Part No ADS8860IDGS
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 10VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Series microPOWER™
Package Tube
Product Status Active
Number of Bits 16
Sampling Rate (Per Second) 1M
Number of Inputs 1
Input Type Pseudo-Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-VSSOP
Mounting Type Surface Mount
Base Product Number ADS8860
Standard Package 80 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 744277-ADS8860IDGS
Ultra Librarian 3D Model Ultra Librarian ADS8860IDGS CAD Model

Description

The Texas Instruments ADS8860IDGS is a high-precision, 16-bit analog-to-digital converter (ADC) that offers a perfect blend of performance and power efficiency. Designed for applications that demand accurate data acquisition, such as industrial automation, medical equipment, and instrumentation, this device provides a robust solution for a wide range of analog input signals.

Key Features

  • Precision: With its 16-bit resolution, the ADS8860IDGS ensures high accuracy in signal conversion, enabling precise measurements critical for sensitive applications.
  • Speed: The device boasts a fast sampling rate of up to 1 MSPS (Mega Samples Per Second), allowing for the rapid acquisition of analog signals without sacrificing accuracy.
  • Low Power Consumption: It operates with a low power consumption of just 1.8 mW at full speed, making it an ideal choice for battery-powered or energy-efficient systems.
  • Wide Input Range: The ADC supports a wide analog input range, accommodating various sensor outputs and signal sources.
  • Interface: The ADS8860IDGS features a SPI-compatible serial interface, facilitating easy integration with microcontrollers and digital systems.
  • Compact Package: Housed in a VSSOP-10 package, the device is optimized for space-constrained applications without compromising on functionality.

Applications

The versatile nature of the ADS8860IDGS allows it to be used across a spectrum of applications. It is particularly well-suited for:

  • Industrial automation systems
  • Medical monitoring devices
  • Test and measurement equipment
  • Data acquisition systems
  • Battery-powered devices

Reliability and Quality

As with all Texas Instruments products, the ADS8860IDGS is manufactured to the highest standards of quality and reliability. It is designed to deliver consistent performance over a wide temperature range, ensuring operational stability in various environments.

Whether you're developing a precision instrumentation system or upgrading your existing setup, the Texas Instruments ADS8860IDGS ADC stands as a top-tier choice for your analog-to-digital conversion needs.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.7908 $61.5816
4+ $25.2643 $101.0572
7+ $24.4748 $171.3236
9+ $23.6853 $213.1677
11+ $22.8957 $251.8527
15+ $20.5272 $307.9080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,795 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess