EN
  • EN
  • DE

ADS930E/1KG4

Part No ADS930E/1KG4
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 8-Bit, 30 MSPS ADC SE/Diff Inputs w/ Internal ef. and Low Power, Powerdown 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SSOP
Contact Plating Gold
Conversion Rate 30 Msps
Differential Nonlinearity 1 LSB
Integral Nonlinearity (INL) 2.5 LSB
Interface Parallel
Lead Free Lead Free
Max Operating Temperature 85 °C
Max Power Dissipation 84 mW
Max Supply Voltage 5.25 V
Max Supply Voltage (DC) 5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Min Supply Voltage (DC) 3 V
Nominal Supply Current 22 mA
Number of A/D Converters 1
Number of Analog Inputs 1
Number of Bits 8
Number of Channels 1
Number of Converters 1
Number of Elements 1
Number of Inputs 1
Number of Pins 28
Operating Supply Voltage 3 V
Packaging Tape and Reel
Polarity Unipolar
Power Consumption 66 mW
Power Dissipation 84 mW
Radiation Hardening No
Resolution 1 B
RoHS Compliant
Sampling Rate 30 Msps
Signal to Noise Ratio (SNR) 46 dB
Spurious-free dynamic range (SFDR) 50 dB
Supply Type Single
Win Source Part Number 1118620-ADS930E/1KG4
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS930E/1KG4 CAD Model

Description

The ADS930E/1KG4 is a high-performance, precision analog-to-digital converter (ADC) from Texas Instruments, a leader in semiconductor design and manufacturing. This particular model is part of the ADS series, renowned for its excellent data conversion accuracy and speed, making it an ideal choice for a wide range of applications that require high-quality signal processing.

Key Features

  • High Precision: The ADS930E/1KG4 boasts a 12-bit resolution, ensuring that it can capture and convert analog signals with a high degree of accuracy and detail.
  • Fast Sampling Rate: With a maximum sampling rate of up to 20M samples per second, this ADC is capable of keeping up with the demands of high-speed data acquisition systems.
  • Low Power Consumption: Designed with power efficiency in mind, the ADS930E/1KG4 minimizes power usage, making it suitable for portable and battery-powered applications.
  • Flexible Interface: The device features a parallel data interface that allows for easy integration with microprocessors and digital signal processors.
  • Robust Design: Encased in a durable package, the ADS930E/1KG4 is built to withstand challenging industrial environments and delivers consistent performance over a wide temperature range.

Applications

The ADS930E/1KG4 is versatile and can be used in various high-end applications, including:

  • Medical imaging systems
  • Test and measurement equipment
  • Communications infrastructure
  • Data acquisition systems
  • Industrial control and automation

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet the rigorous demands of the electronics industry. The ADS930E/1KG4 is no exception, as it is designed and manufactured to the highest standards, ensuring reliability and performance for critical applications.

Ordering Information

The ADS930E/1KG4 is available for order in a 1KG4 package type, providing the right balance of performance and compactness for your design needs. For detailed ordering and pricing information, please contact Texas Instruments or an authorized distributor.

You May Also Be Interested in

Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $30.0150
Cirrus Logic Inc.
8-PIN, 16-BIT, 96 KHZ STEREO DAC
Need more? Email Us
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598
Harris Corporation
6 BIT, 20MSPS, VIDEO A/D CONVERT
Lowest to $4.9662
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Maxim Integrated
12-BIT, MULTICHANNEL ADC/DAC
Lowest to $47.5828
Asahi Kasei Microsystems
IC ADC 20BIT LOW POWER 16TSSOP
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
NOVOSENSE
ISO C-SENSING MODULATOR
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.6756 $71.0268
6+ $19.4262 $116.5572
8+ $18.8191 $150.5528
11+ $18.2120 $200.3320
15+ $17.6050 $264.0750
20+ $15.7838 $315.6760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess