EN
  • EN
  • DE

AFE3010AIRGTR

Part No AFE3010AIRGTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC ANALOG FRONT END  /  Ground Fault Circuit Interrupter 16-VQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Mfr Texas Instruments
Package Tape & Reel (TR)
Type Ground Fault Circuit Interrupter
Mounting Type Surface Mount, Wettable Flank
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-VQFN (3x3)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-AFE3010AIRGTR
Standard Package 3,000
Win Source Part Number 1195754-AFE3010AIRGTR
Ultra Librarian 3D Model Ultra Librarian AFE3010AIRGTR CAD Model

Description

The AFE3010AIRGTR from Texas Instruments is a cutting-edge integrated circuit designed for robust and efficient power management applications. This advanced device is tailored to meet the rigorous demands of modern electronic systems, providing a high level of performance and reliability.

Key Features

  • Integrated Power Management: The AFE3010AIRGTR incorporates multiple power management functions, streamlining the design of complex power systems and ensuring optimal operation.
  • High Efficiency: With its high-efficiency design, this product reduces power loss and improves overall system performance, making it ideal for energy-sensitive applications.
  • Compact Footprint: The small form factor of the AFE3010AIRGTR allows for its integration into space-constrained designs without compromising on functionality.
  • Durability: Built to withstand harsh environmental conditions, the device ensures long-term reliability in a variety of settings.
  • Easy Integration: Its compatibility with standard manufacturing processes makes the AFE3010AIRGTR easy to incorporate into existing production lines, facilitating quick adoption.

Applications

The versatility of the AFE3010AIRGTR makes it suitable for a wide range of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Renewable energy systems
  • Telecommunications equipment
  • Consumer electronics

Technical Specifications

Parameter Value Package/Case QFN Operating Temperature -40°C to +125°C Mounting Type Surface Mount Input Voltage Specified by Manufacturer

For designers and engineers seeking a reliable power management solution, the AFE3010AIRGTR from Texas Instruments represents a smart choice. It combines efficiency, durability, and ease of integration, making it an essential component for advanced electronic systems.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2814 $52.5024
38+ $2.6924 $102.3112
58+ $2.6083 $151.2814
80+ $2.5242 $201.9360
103+ $2.4400 $251.3200
138+ $2.1876 $301.8888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess