The Texas Instruments ALVCH162268 is a high-performance, 16-bit universal bus driver designed with the modern electronic engineer in mind. This integrated circuit (IC) is part of the advanced low-voltage CMOS (ALVC) family, known for its low power consumption and high-speed operation. The ALVCH162268 is specifically crafted to address the needs for robust data bus interfacing in telecommunications, computing, and industrial applications.
Key Features
- Wide Operating Voltage Range: The ALVCH162268 operates at a voltage range of 2.3V to 3.6V, making it compatible with various low-voltage systems and ensuring operational flexibility.
- High Drive Capability: With strong drive capabilities, this IC can handle multiple loads efficiently, making it ideal for driving heavy loads on the data bus.
- Low Power Consumption: It exhibits a reduced power profile, which minimizes power dissipation within the system and extends the life of battery-operated devices.
- Bus-Hold Data Inputs: The bus-hold feature on data inputs eliminates the need for external pull-up or pull-down resistors, simplifying board design and reducing component count.
- Flow-Through Architecture: The flow-through pinout arrangement facilitates easy PCB layout and reduced signal skew, leading to improved signal integrity.
Applications
The ALVCH162268 is suited for a wide array of applications, from basic data buffering and driving to more complex signal routing. Its versatility makes it an excellent choice for:
- Server and workstation buses
- Telecommunication switching systems
- Data acquisition and signal processing
- Peripheral expansion in computing
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability, and the ALVCH162268 is no exception. It is designed to meet or exceed the stringent requirements of the industrial and commercial markets. With electrostatic discharge (ESD) protection and a wide operational temperature range, this IC ensures reliable performance in the most demanding environments.
For engineers looking for a reliable, high-speed bus driver that conserves power without sacrificing performance, the Texas Instruments ALVCH162268 represents a premier choice that stands out in its category.