EN
  • EN
  • DE

AM1705DPTP4

Part No AM1705DPTP4
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU SITARA 456MHZ 176HLQFP / MPU AM17x RISC 32bit 456MHz 3.3V 176-Pin HLQFP EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Sitara
Packaging Tube
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 456MHz
Co-Processors/DSP System Control; CP15
RAM Controllers SDRAM
Graphics Acceleration No
Ethernet 10/100 Mbps (1)
USB USB 2.0 + PHY (1)
Voltage - I/O 1.8V, 3.3V
Operating Temperature Range 0°C ~ 90°C (TJ)
Package 176-LQFP Exposed Pad
Manufacturer Package 176-HLQFP (24x24)
Additional Interfaces I2C, McASP, SPI, MMC/SD, UART
Win Source Part Number 768424-AM1705DPTP4
Popularity Medium
Supply and Demand Status Limited
Family Name AM1705
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian AM1705DPTP4 CAD Model

Description

The AM1705DPTP4 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to meet the needs of a broad range of industrial and consumer applications. This advanced piece of technology is built on the ARM Cortex-A8 processor, which provides a perfect balance between power efficiency and computing power.

Key Features

  • Processor Core: At the heart of the AM1705DPTP4 is the ARM Cortex-A8 core, capable of running up to 1GHz, which delivers the processing power required for complex algorithms and control tasks.
  • Memory: This MCU comes with an integrated memory controller that supports various types of external memory, including DDR2, DDR3, and NAND flash, making it versatile for different system design requirements.
  • High-Speed Connectivity: With a range of high-speed communication interfaces such as USB 2.0, Gigabit Ethernet, and PCIe, the AM1705DPTP4 ensures seamless data transfer and connectivity for your applications.
  • Graphics Acceleration: It includes a POWERVR™ SGX Graphics Accelerator, which enables sophisticated graphics and user interfaces for embedded applications without compromising system performance.
  • Industrial Temperature Range: The device operates reliably across a wide temperature range, making it suitable for industrial environments that demand consistent performance under varying thermal conditions.

Applications

The AM1705DPTP4 is designed to be a versatile MCU that can be used in a multitude of applications. Its robust set of features makes it ideal for:

  • Industrial automation and control systems
  • Human Machine Interface (HMI)
  • Medical imaging and portable medical devices
  • Networking and communications equipment
  • Interactive point-of-sale terminals

Support and Resources

Texas Instruments provides comprehensive support and resources for the AM1705DPTP4, including detailed datasheets, technical documentation, development tools, and software. Customers can access a wide range of resources to accelerate the development process and bring their products to market faster.

With its advanced features and support for multiple operating systems, the AM1705DPTP4 from Texas Instruments is an excellent choice for designers looking to create sophisticated and reliable products in a time-effective manner.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess