EN
  • EN
  • DE

AM1707DZKBD4

Part No AM1707DZKBD4
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU SITARA 456MHZ 256BGA / MPU AM17x RISC 32bit 456MHz 1.8V/3.3V 256-Pin BGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Sitara
Packaging Tray
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 456MHz
Co-Processors/DSP System Control; CP15
RAM Controllers SDRAM
Graphics Acceleration No
Display & Interface Controllers LCD
Ethernet 10/100 Mbps (1)
USB USB 1.1 + PHY (1), USB 2.0 + PHY (1)
Voltage - I/O 1.8V, 3.3V
Operating Temperature Range -40°C ~ 90°C (TJ)
Package 256-BGA
Manufacturer Package 256-BGA (17x17)
Additional Interfaces I2C, McASP, SPI, MMC/SD, UART
Win Source Part Number 768428-AM1707DZKBD4
Popularity Medium
Supply and Demand Status Limited
Family Name AM1707
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian AM1707DZKBD4 CAD Model

Description

The AM1707DZKBD4 is a high-performance, microcontroller unit (MCU) from Texas Instruments, designed to meet the rigorous demands of modern embedded systems. This device is part of the Sitara™ family, known for its robust architecture, integrated peripherals, and versatile I/O options, making it an ideal choice for a wide range of industrial applications including automation, control, and communication systems.

Key Features

  • Advanced Processing Core: At the heart of the AM1707DZKBD4 lies an ARM Cortex-A8 processor which delivers exceptional computational power and efficiency, enabling complex tasks to be handled with ease.
  • Enhanced Graphics: The MCU includes an integrated graphics accelerator that supports high-quality GUIs and display functions, which is critical for human-machine interfaces (HMIs).
  • Ample Memory: Accompanied by a range of memory options, including a DDR2/DDR3 interface, the AM1707DZKBD4 ensures smooth and efficient operation even in data-intensive applications.
  • High-Speed Connectivity: With a variety of communication interfaces like Ethernet MAC, USB OTG, CAN, I2C, SPI, and UART, this product offers excellent connectivity solutions for networking and peripheral integration.
  • Industrial Temperature Range: Engineered to operate reliably in extreme conditions, the AM1707DZKBD4 functions within an industrial temperature range, ensuring performance stability across various environments.

Applications

The versatile nature of the AM1707DZKBD4 makes it suitable for a multitude of applications, such as:

  • Industrial automation and control systems
  • Human-machine interface (HMI) panels
  • Networking equipment, including switches and routers
  • Medical equipment and healthcare devices
  • Point-of-sale (POS) terminals

Support and Resources

Texas Instruments provides comprehensive support for the AM1707DZKBD4 through an extensive range of technical documentation, development tools, and software resources. Customers can access data sheets, application notes, user guides, and community forums to facilitate the design and deployment of their systems.

You May Also Be Interested in

Rochester Electronics
MATH COPROCESSOR, 8 BIT, NMOS, C / Microprocessor IC *
Lowest to $60.5093
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us
Broadcom Limited
SECURE PROCESSOR / Microprocessor IC *
Lowest to $18.7688
Harris Corporation
IC MPU 8MHZ 40CERDIP
Lowest to $35.1871
IBM
IBM25PPC750 - POWERPC 750CL RISC / Microprocessor IC *
Need more? Email Us
Intel
INTEL IXP1200 NETWORK PROCESSOR / Microprocessor IC *
Lowest to $269.2686
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FL RISC / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.0283 $63.0849
6+ $17.2540 $103.5240
9+ $16.7148 $150.4332
13+ $16.1756 $210.2828
16+ $15.6364 $250.1824
22+ $14.0189 $308.4158
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess