EN
  • EN
  • DE

AM26C31CDB

Part No AM26C31CDB
Manufacturer Texas Instruments
Catalog Specialized ICs
Description QUAD DIFF LINE DRVR 16-SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 560756-AM26C31CDB
Ultra Librarian 3D Model Ultra Librarian AM26C31CDB CAD Model

Description

The Texas Instruments AM26C31CDB is a robust, high-speed quadruple differential line driver designed for digital communications systems that require balanced transmission lines. This integrated circuit is part of TI's industry-leading interface solutions, offering superior performance and reliability for a range of applications.

Key Features

  • High-Speed Operation: The AM26C31CDB is capable of delivering high-speed data transmission, which makes it suitable for applications that require fast data throughput.
  • Differential Line Driver: Its differential outputs provide a balanced signal, which reduces the effects of electromagnetic interference (EMI) and improves signal integrity over long cable runs.
  • Wide Voltage Range: The device operates over a wide range of supply voltages from 4.5V to 5.5V, allowing for flexibility in various system designs.
  • Low Power Consumption: Designed with power efficiency in mind, the AM26C31CDB consumes low power, making it ideal for portable and battery-powered applications.
  • Interoperability: It is compatible with TTL and CMOS inputs, ensuring that it can be used with a wide variety of digital logic families.

Applications

The AM26C31CDB line driver is commonly used in applications such as:

  • Digital data transmission systems
  • Telecommunications interfaces
  • RS-422 and RS-485 standards-based systems
  • Professional audio and video equipment
  • Industrial control networks

Package and Quality

The device comes in a compact 16-pin SOIC package, making it easy to integrate into space-constrained designs. Additionally, the AM26C31CDB is characterized for operation from -55°C to 125°C, ensuring reliable performance across a wide temperature range, which is critical for industrial and automotive applications.

Conclusion

In summary, the Texas Instruments AM26C31CDB is a versatile and reliable solution for systems requiring high-speed differential signal transmission. With its robust feature set and operational reliability, it stands out as a preferred choice for engineers and designers looking to enhance their communication systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SW SER RAPIDIO 399TEBGA / Serial RapidIO Switch I2C Interface 399-Pin TEBGA Tray
Lowest to $175.7610
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
IC CRYPTO 4.5KB I2C
Lowest to $0.5349
NXP / Nexperia
IC NTSC/PAL MODULATOR 16SOIC / CMOS Audio/Video RF Modulators
Lowest to $1.7727
Microchip Technology
Hopping Encoder 5V/9V/12V 8-Pin SOIC N Tube / IC CODE HOPP ENCODER 7FUNC 8SOIC
Lowest to $0.9818
Microchip Technology
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $2.0700
Cypress Semiconductor Corp
FRAM 256Kbit Serial-I2C Interface 3.3V 14-Pin SOIC Tube / IC MEMORY 14SOIC
Lowest to $24.6603
Maxim Integrated
IC CTLR OVP W/FET 5.80V 8-UDFN
Lowest to $10.8970

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1261 $50.6745
95+ $1.0549 $100.2155
150+ $1.0192 $152.8800
215+ $0.9480 $203.8200
275+ $0.9123 $250.8825
345+ $0.8767 $302.4615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,680 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess