The AM26S10C is a robust differential line driver designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is engineered to deliver high-speed, reliable performance for a range of industrial and telecommunications applications.
Key Features
- High-Speed Operation: The AM26S10C is capable of handling high data rates, making it suitable for time-sensitive signal transmission.
- Quadruple Differential Line Driver: It features four differential line drivers in a single package, providing efficient use of PCB space and reducing component count.
- Meets or Exceeds the Requirements of ANSI TIA/EIA-422-B and ITU: This ensures that the device is compliant with industry standards for differential signaling, providing compatibility with a wide range of systems and equipment.
- 3-State Outputs: The inclusion of 3-state outputs allows for connection to a bus-structured system without the need for additional interfacing components.
- Operational Range: The AM26S10C operates over a wide range of temperatures, making it suitable for harsh environments.
- Power-Off Protection: The device includes power-off protection, which ensures that the outputs are in a high-impedance state when the power is off, preventing potential damage to the device or connected circuits.
Applications
The versatility of the AM26S10C makes it an ideal choice for a variety of applications, including:
- High-speed data transmission in industrial control systems
- Telecommunications infrastructure
- Networking equipment
- Professional video and audio equipment
- Instrumentation and test equipment
Product Specifications
Parameter
Value
Supply Voltage
4.5V to 5.5V
Operating Temperature
0°C to 70°C
Package Type
DIP, SOIC
Number of Drivers
4
For more detailed information, please refer to the AM26S10C datasheet provided by Texas Instruments.