EN
  • EN
  • DE

AM3352BZCZ30

Part No AM3352BZCZ30
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description Sitara AM335x ARM Cortex-A8 Microprocessors (MPUs)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Sitara
Packaging Tray
Core Processor ARM Cortex-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 300MHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR, DDR2, DDR3, DDR3L
Graphics Acceleration Yes
Display & Interface Controllers LCD, Touchscreen
Ethernet 10/100/1000 Mbps (2)
USB USB 2.0 + PHY (2)
Voltage - I/O 1.8V, 3.3V
Operating Temperature Range 0°C ~ 90°C (TJ)
Security Features Cryptography, Random Number Generator
Package 324-LFBGA
Manufacturer Package 324-NFBGA(15x15)
Additional Interfaces CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART
Win Source Part Number 1144003-AM3352BZCZ30
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 126
Ultra Librarian 3D Model Ultra Librarian AM3352BZCZ30 CAD Model

Description

AM3352BZCZ30 from Texas Instruments is an embedded microprocessor used in designs that need application processing capability for industrial and connected systems. It is commonly considered for human-machine interfaces, industrial control platforms, communication gateways, point-of-sale equipment, test and measurement devices, and other embedded products that require a programmable processing platform from a well-known supplier. Texas Instruments is widely used in long-life industrial and embedded markets, which makes this device relevant for engineers balancing performance, ecosystem support, and sourcing stability. Because the lifecycle status provided here is unknown, teams should confirm current manufacturer status before committing it to new designs or long-term service programs. RoHS compliance information is also not available in the input data, so environmental compliance should be verified through the official Texas Instruments datasheet, product page, or manufacturer compliance documentation. For procurement teams, validated lifecycle and compliance checks are recommended before volume purchasing.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6143 $57.6858
13+ $7.8887 $102.5531
20+ $7.6421 $152.8420
28+ $7.3956 $207.0768
35+ $7.1491 $250.2185
47+ $6.4095 $301.2465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,081 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess