EN
  • EN
  • DE
  • IT

AM3354BZCEA60

Part No AM3354BZCEA60
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU SITARA 600MHZ 298NFBGA  /  ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 600MHz 298-NFBGA (13x13)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr Texas Instruments
Series Sitara™
Package Tray
Core Processor ARM® Cortex®-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 600MHz
Co-Processors/DSP Multimedia; NEON™ SIMD
RAM Controllers LPDDR, DDR2, DDR3, DDR3L
Graphics Acceleration Yes
Display & Interface Controllers LCD, Touchscreen
Ethernet 10/100/1000Mbps (2)
USB USB 2.0 + PHY (2)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 105°C (TJ)
Security Features Cryptography, Random Number Generator
Package / Case 298-LFBGA
Supplier Device Package 298-NFBGA (13x13)
Additional Interfaces CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART
Base Product Number AM3354
Other Names 296-35862-5
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1261823-AM3354BZCEA60
Ultra Librarian 3D Model Ultra Librarian AM3354BZCEA60 CAD Model

Description

The AM3354BZCEA60 is a high-performance microprocessor from Texas Instruments, designed to cater to a wide range of industrial applications. This innovative product is part of the Sitara™ processor family, which is renowned for its integration of the ARM Cortex-A8 core with a rich set of peripherals.

Key Features:

  • Core: ARM Cortex-A8 running at up to 1GHz, which provides a perfect balance between high performance and power efficiency, making it ideal for both compute-intensive applications and small power footprint requirements.
  • Memory: The processor supports various memory interfaces, including DDR2, DDR3, and DDR3L, allowing for flexible design choices to match specific application needs.
  • Graphics: Equipped with a POWERVR™ SGX Graphics Accelerator, the AM3354BZCEA60 is capable of delivering 3D graphics acceleration, which is essential for modern user interfaces and multimedia applications.
  • Industrial Communication: With an array of industrial interface options like EtherCAT, PROFIBUS, and others through the Programmable Real-Time Unit (PRU-ICSS), this processor is well-suited for industrial automation and control systems.
  • Connectivity: High-speed USB 2.0 with PHY, Gigabit Ethernet, and other connectivity options are available, providing versatile networking and communication capabilities.
  • Low Power: The device is designed for low-power consumption, which is critical for applications running on battery or energy-harvesting technologies.
  • Operating Temperature: The processor is rated for an industrial temperature range, making it reliable for use in harsh environmental conditions.

Applications:

The AM3354BZCEA60 is ideal for a range of applications, including but not limited to:

  • Industrial Automation
  • Human Machine Interface (HMI)
  • Networking Equipment
  • Point-of-Service Terminals
  • Portable Data Terminals

With its robust architecture and comprehensive feature set, the AM3354BZCEA60 from Texas Instruments is a versatile solution that meets the needs of complex and demanding applications, providing designers with a scalable platform for innovation and product differentiation.

You May Also Be Interested in

NXP / Nexperia
IC MPU MPC83XX 266MHZ PBGA516
Lowest to $101.6359
NXP / Nexperia
IC MPU I.MX35 532MHZ 400LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU 1.6GHZ 780FBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.8GHZ 486LFBGA
Lowest to $78.7909
NXP / Nexperia
IC MPU QORIQ T4 1.5GHZ 1932BGA
Lowest to $1,303.8807
NXP / Nexperia
LS1088 - QORIQ LAYERSCAPE 1088A
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 780FBGA
Need more? Email Us
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA
Lowest to $125.3053
NXP / Nexperia
IC MPU QORIQ P1 800MHZ 425TEPBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.2335 $64.4670
5+ $26.4480 $132.2400
7+ $25.6216 $179.3512
10+ $24.7950 $247.9500
12+ $23.9686 $287.6232
16+ $21.4890 $343.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess